The MAX810JW is a precision microprocessor (μP) supervisory circuit designed and manufactured by NXP Semiconductors. This compact and efficient device is engineered to monitor power supplies in digital systems, ensuring reliable operation and system stability. It is particularly suited for portable, battery-powered devices where power conservation is critical.
Key Features
- Voltage Monitoring: The MAX810JW provides a precise voltage monitoring solution, designed to maintain system integrity by resetting the microprocessor during power-up, power-down, and brown-out conditions.
- Reset Timeout: It offers an active-low reset signal with a fixed timeout period of 140ms (minimum), ensuring sufficient time for the μP to return to a stable state before resuming operation.
- Low Power Consumption: With its low power consumption, the device is ideal for power-sensitive applications, helping to extend battery life and reduce energy costs.
- Operating Temperature: The MAX810JW operates efficiently over a wide temperature range, making it versatile for various industrial and consumer applications.
- Package Options: Available in a compact 3-pin SOT-23 package, the device is suitable for space-constrained applications, providing a reliable solution without compromising on performance.
Applications
The MAX810JW is widely used in a range of applications, including:
- Computers and servers
- Embedded systems
- Portable/battery-powered devices
- Intelligent instruments
- Industrial controllers
Technical Specifications
Parameter
Value
Supply Voltage Range
1.2V to 5.5V
Reset Threshold Voltage
Typically 4.63V at +25°C
Reset Active Timeout
140ms Min
Operating Temperature
-40°C to +125°C
Package Type
SOT-23
With its robust design and comprehensive features, the MAX810JW from NXP is an excellent choice for system designers looking for a reliable supervisory solution to enhance the performance and stability of their digital systems.