EN
  • EN
  • DE

MC06XS3517AFK

Part No MC06XS3517AFK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Smart High Side Switch Module | IC SWITCH HIGH SIDE 24PQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Switch Type General Purpose
Number of Outputs 5
Output Configuration High Side
Output Type N-Channel
Interface SPI
Load Voltage (V) 7V ~ 20V
Supply Voltage 3V ~ 5.5V
Rds On 6mOhm, 17mOhm
Features Watchdog Timer
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 24-PowerQFN
Supplier Device Package 24-PQFN (12x12)
Family Part Number MC06XS3517
Manufacturer Pack Quantity 840
MSL Level 3 (168 Hours)
Win Source Part Number 1216552-MC06XS3517AFK
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC06XS3517AFK CAD Model

Description

Product Overview: MC06XS3517AFK by NXP Semiconductors

The MC06XS3517AFK is a sophisticated, multifunctional power system basis chip (SBC) designed and manufactured by NXP Semiconductors. It is engineered to provide a reliable and efficient power supply and control solution for automotive applications. This high-quality integrated circuit is specifically tailored to meet the rigorous demands of modern vehicle electronics, which require robust performance and minimal power consumption.

The MC06XS3517AFK is part of NXP's 12 V MC35XS3500 family of SBCs, which are known for their exceptional integration of multiple features within a compact package. This particular product is equipped with a 5.0 V voltage regulator capable of delivering up to 350 mA of current, making it suitable for powering microcontrollers and other sensitive automotive electronics.

Among its key features, the MC06XS3517AFK boasts a high level of intelligence, with a Serial Peripheral Interface (SPI) that allows for diagnostics and control over the system. This facilitates enhanced monitoring and management of the device's operation, ensuring optimal performance and safety. The chip also comes with a watchdog timer, a feature critical in automotive systems, which helps in detecting and recovering from system malfunctions.

The device is housed in a robust 24-pin HVQFN package, ensuring it can withstand the harsh conditions typical of automotive environments, such as high temperatures and vibrations. It also includes various protective functions, such as overvoltage, overcurrent, and overtemperature protection, which contribute to the overall durability and longevity of the system in which it is used.

Furthermore, the MC06XS3517AFK supports a wide range of operating temperatures, from -40°C up to 150°C, making it exceptionally versatile for use in a variety of climatic conditions. Its low quiescent current and energy-saving modes make it an eco-friendly choice for power-conscious designs.

In summary, the MC06XS3517AFK from NXP Semiconductors is a high-performance, feature-rich SBC that offers a reliable solution for power supply and control in automotive applications. Its integration capabilities, combined with its protective features and intelligent control interface, make it an ideal choice for designers looking to enhance the performance and safety of their automotive systems.

You May Also Be Interested in

Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $407.4627 $407.4627
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 815 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess