EN
  • EN
  • DE

MC100ES6254AC

Part No MC100ES6254AC
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Clock Buffers, Drivers
Description 2.5/3.3V DIFFERENTIAL LVPECL 2x2 CLOCK SWITCH AND FANOUT BUFFER | IC CLK BUFFER 2:3 3GHZ 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Type Fanout Buffer (Distribution), Multiplexer
Input LVCMOS, LVPECL
Output LVPECL
Frequency - Max 3GHz
Supply Voltage (V) 2.375V ~ 3.465V
Temperature Range - Operating -40°C ~ 110°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Family Part Number MC100ES6254
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 1216813-MC100ES6254AC
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100ES6254AC CAD Model

Description

The NXP MC100ES6254AC is a cutting-edge clock distribution integrated circuit designed for applications that require high-speed and low skew clock distribution. This device is part of NXP's renowned MC100E series, which is synonymous with performance and reliability in the semiconductor industry.

The MC100ES6254AC features a 2.5 V or 3.3 V differential LVPECL clock input that supports a wide range of input frequencies, making it extremely versatile for different system requirements. The clock input is capable of accepting LVPECL, CML, or LVDS logic levels, providing designers with flexibility when interfacing with different signal types.

This high-performance chip offers eight low-skew 2.5 V or 3.3 V differential LVPECL clock outputs, which are essential for maintaining signal integrity across complex PCB layouts and within densely packed electronic systems. The outputs are internally terminated with a 50 Ohm resistor to VCCO to minimize component count and simplify PCB design.

One of the standout features of the MC100ES6254AC is its exceptional skew performance. The device boasts a typical output-to-output skew of less than 25 ps, ensuring that all clock signals are tightly synchronized for high-speed digital applications. This is particularly important in systems where timing accuracy is critical, such as high-frequency trading platforms, telecommunications equipment, and advanced computing systems.

The MC100ES6254AC also includes a fully differential clock path which minimizes both deterministic and random jitter. This feature is crucial for systems that operate at high data rates and require a clean clock signal to maintain data integrity.

For added functionality, the device includes a master reset input (MR) that resets the internal flip-flops, ensuring that the outputs start in a known state upon power-up or during system reset conditions. This input is compatible with LVCMOS/LVTTL levels, further enhancing the chip's adaptability to different logic families.

Constructed with NXP's advanced silicon-germanium (SiGe) biCMOS process, the MC100ES6254AC delivers the performance expected of high-end clock distribution solutions. Its robust design and comprehensive feature set make it an ideal choice for engineers looking to implement a reliable and precise clocking scheme in their electronic systems.

You May Also Be Interested in

ON Semiconductor
IC CLK BUFFER 1:4 8.5GHZ 16QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 1:4 8.5 GHz 16-VFQFN Exposed Pad
Lowest to $39.5865
Renesas Electronics America
IC Clk Buffer 2: 9 250MHZ 32TQFP
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 10 2.5GHZ 32TQFP
Lowest to $9.6525
Renesas Electronics America
IC Clk Buffer 1: 2 250MHZ 8SOIC
Need more? Email Us
Renesas Electronics America
IC Clk Buf 1: 9 133.33MHZ 16SOIC
Lowest to $6.5292
Skyworks Solutions Inc.
IC TRANSLATOR BUFF/LEVEL 44QFN / Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1.25 GHz 44-VFQFN Exposed Pad
Lowest to $43.6568
Diodes Incorporated
IC CLK BUFFER 1:5 80MHZ 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 80 MHz 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Lowest to $5.7099

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess