EN
  • EN
  • DE

MC32PF3001A4EP

Part No MC32PF3001A4EP
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description POWER MANAGEMENT IC I.MX7 PRE-
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Processor PMIC 48-HVQFN (7x7)
Manufacturer NXP
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-HVQFN (7x7)
Family Name MC32PF3001
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926134-MC32PF3001A4EP
Ultra Librarian 3D Model Ultra Librarian MC32PF3001A4EP CAD Model

Description

Introducing the NXP MC32PF3001A4EP Microcontroller

The NXP MC32PF3001A4EP is a robust microcontroller designed to cater to a wide range of applications, from industrial control systems to consumer electronics. This powerful chip is part of NXP's MC32 series, renowned for its high performance, reliability, and energy efficiency. With its advanced features and capabilities, the MC32PF3001A4EP is an ideal choice for designers looking to create sophisticated and responsive systems.

Core Features

  • 32-bit ARM Cortex-M0+ Processor: At the heart of the MC32PF3001A4EP is a high-performance ARM Cortex-M0+ processor, which operates at speeds of up to 48 MHz, providing efficient processing capabilities for a variety of tasks.
  • Memory: The device comes with a generous memory capacity, including 32KB of flash memory for program storage and 4KB of SRAM for data handling, ensuring smooth operation even in complex applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this microcontroller features multiple power-saving modes, making it suitable for battery-powered and energy-sensitive applications.
  • Connectivity: The MC32PF3001A4EP boasts a range of communication interfaces, including I2C, SPI, and UART, allowing for easy integration with other components and peripherals.
  • Timers and ADC: It includes a variety of timers and a 12-bit analog-to-digital converter (ADC), which are essential for precise control and data acquisition tasks.
  • Packages: The microcontroller is available in various package options, including QFN, TSSOP, and SOIC, providing flexibility in hardware design and PCB layout.

Applications

The versatility of the NXP MC32PF3001A4EP makes it suitable for a diverse set of applications. It is particularly well-suited for:

  • Industrial automation and control systems
  • Home automation and smart appliances
  • Automotive electronics
  • Portable medical devices
  • Energy management systems
  • Consumer electronics

Development Support

NXP provides extensive development support for the MC32PF3001A4EP, including software libraries, development tools, and reference designs. This support helps accelerate the development process and allows designers to bring their products to market faster.

Whether you're developing a sophisticated industrial control system or an innovative consumer product, the NXP MC32PF3001A4EP offers the performance, efficiency, and reliability you need to succeed.

You May Also Be Interested in

NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess