EN
  • EN
  • DE
  • IT

MC33290DR2

Part No MC33290DR2
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 8SOIC / Automotive Interface 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Applications Automotive
Interface Serial
Voltage - Supply 8V ~ 18V
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Base Product Number MC332
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 489288-MC33290DR2
Ultra Librarian 3D Model Ultra Librarian MC33290DR2 CAD Model

Description

NXP MC33290DR2 ISO K-Line Serial Link Interface

The NXP MC33290DR2 is a sophisticated interface device designed to facilitate serial communication in automotive diagnostic applications. It adheres to the ISO 9141 standard, often referred to as the K-Line protocol, which is a widely accepted method for in-vehicle network communication. This product is an essential component for automotive engineers and technicians who require a reliable interface for diagnostic equipment and vehicle on-board diagnostics (OBD) systems.

Key Features:

  • ISO 9141 K-Line Interface: The MC33290DR2 is specifically designed to serve as a serial link interface compatible with the ISO 9141 K-Line standard, ensuring broad applicability in the automotive industry.
  • High-Speed Operation: The device supports high-speed data transfer rates, which is crucial for efficient diagnostics and real-time data analysis.
  • Low Current Consumption: With a focus on energy efficiency, the MC33290DR2 boasts low standby current, making it suitable for battery-powered applications where power consumption is a concern.
  • Wide Operating Voltage: It operates over a broad voltage range, accommodating the various electrical systems found in different vehicle models.
  • Thermal Protection: The device includes built-in thermal protection circuitry, ensuring it remains safe and functional under a range of operating temperatures.
  • Small Footprint: The compact SOIC-8 package allows for easy integration into space-constrained environments, typical of automotive applications.

Applications:

The MC33290DR2 is ideal for a variety of applications within the automotive industry, including:

  • Vehicle diagnostic interfaces
  • On-board diagnostics (OBD) systems
  • Engine control units (ECUs)
  • Aftermarket service tools
  • Data logging and telematics devices

With its robust design and adherence to industry standards, the NXP MC33290DR2 is a reliable choice for professionals seeking a high-quality K-Line interface solution. Its integration into vehicle systems enhances diagnostic capabilities, contributing to improved vehicle performance, maintenance, and safety.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 49BGA / Testing Equipment Interface 49-NFBGA (7x7)
Lowest to $18.7443
NXP / Nexperia
IC INTFACE SPECIALIZED 40HVQFN / DisplayPort Interface 40-HVQFN (6x6)
Lowest to $2.0232
Diodes Incorporated
IC INTERFACE SPECIALIZED 128FQFP / PCI-to-PCI Bridge Interface 128-FQFP (14x20)
Lowest to $18.2799
Texas Instruments
IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Lowest to $1,629.8508
Diodes Incorporated
IC INTFACE SPECIALIZED 208FQFP / PCI-to-PCI Bridge Interface 208-FQFP (28x28)
Lowest to $18.2799
Freescale Semiconductor - NXP
SYSTEM BASIS CHIP, CAN, 2X 5.0V/ / Automotive Interface 28-SOIC
Lowest to $18.0180
ON Semiconductor
IC INTERFACE SPECIALIZED 32LQFP / Data Management Interface 32-LQFP (7x7)
Lowest to $8.8820
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC / System Basis Chip Interface 32-SOIC-EP
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 40DIP / Interface 40-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess