EN
  • EN
  • DE

MC33291DWR2

Part No MC33291DWR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SWITCH 8X L-SIDE W/SPI 24SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 8
Output Type N-Channel
Voltage - Load 9 V to 26.5 V
Supply Voltage - Operating 2.5 V to 3.5 V
Current - Output (Max) 500mA
Rds On (Typ) 550 mOhm
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 24-SOIC
Win Source Part Number 1073359-MC33291DWR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33291DWR2 CAD Model

Description

The MC33291DWR2 is a versatile and robust integrated circuit designed and manufactured by NXP Semiconductors. This component is part of NXP's extensive portfolio of automotive-grade products, specifically tailored for vehicle applications requiring reliable switch control. It is designed to operate with a 5V supply voltage, making it suitable for interfacing with microcontrollers in automotive environments.

Key Features

  • Multiple Switch Channels: The device features eight independent low RDS(on) MOSFETs, providing efficient control of various loads with reduced power dissipation.
  • Serial Peripheral Interface (SPI): It incorporates an SPI for communication, allowing for easy integration with a host microcontroller and enabling control over the switch states, diagnostics, and other settings.
  • Diagnostic Functions: The MC33291DWR2 offers extensive diagnostic capabilities, including open load detection in the off-state, short-circuit detection, and over-temperature shutdown, ensuring safe and reliable operation.
  • Protection Features: It is equipped with various protection features such as over-current, over-voltage, and under-voltage shutdown, enhancing the safety and longevity of the system it is used in.

Applications

The MC33291DWR2 is particularly suited for automotive applications where multiple loads need to be controlled, such as:

  • Body Control Modules
  • Lighting Control Systems
  • Engine Control Units
  • Power Distribution Modules

Package and Quality

The device comes in a 24-pin SOIC wide-body package, which is conducive for automated assembly processes and offers a compact footprint for space-constrained applications. The product is qualified to AEC-Q100 standards, ensuring its performance and reliability meet the stringent requirements of the automotive industry.

Conclusion

In summary, the MC33291DWR2 from NXP is a highly integrated and efficient solution for controlling various loads in automotive applications. With its robust design, comprehensive diagnostic features, and SPI communication, it provides a reliable and sophisticated control system for modern vehicles.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess