Products specifications

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Frequency 315MHz, 434MHz
Sensitivity -105dBm
Data Rate (Max) 11 kBaud
Modulation or Protocol OOK
Applications General Data Transfer
Current - Receiving 5.7mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 1.9 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 24-LQFP (4x4)
Win Source Part Number 1073401-MC33592FTA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MC33592FTA CAD Model

Description

The NXP MC33592FTA is a high-performance, low-power receiver designed to operate in the frequency range of 315 MHz and 434 MHz. This advanced receiver is part of NXP's RF product portfolio, tailored for use in automotive and industrial remote keyless entry (RKE) systems, tire pressure monitoring systems (TPMS), and various wireless control applications.

Key Features

  • Frequency Range: Designed to work in the sub-1 GHz ISM bands, specifically at 315 MHz and 434 MHz, making it versatile for global applications.
  • Low Power Consumption: With its power-saving features, the MC33592FTA is ideal for battery-operated devices, extending the life of the product without compromising performance.
  • High Sensitivity: The receiver offers excellent sensitivity, ensuring reliable communication even in environments with high levels of interference or at extended ranges.
  • Integrated Features: It includes an integrated voltage regulator, frequency synthesizer, and a fully integrated IF filter, reducing the need for external components and simplifying design.
  • Data Demodulation: Capable of ASK and FSK demodulation, the MC33592FTA provides flexibility in the type of modulation used for data transmission.
  • Selectable Data Rates: Supports various data rates to accommodate different communication protocols and system requirements.

Applications

The MC33592FTA's robust design and feature set make it suitable for a wide range of applications, including:

  • Remote Keyless Entry (RKE) systems for vehicles
  • Tire Pressure Monitoring Systems (TPMS)
  • Garage door openers
  • Home security and alarm systems
  • Wireless control modules for industrial use

Quality and Reliability

NXP Semiconductors is known for their commitment to quality, and the MC33592FTA is no exception. Manufactured to meet the rigorous standards expected in automotive and industrial environments, this receiver is designed for reliability and long-term performance.

Whether integrating into a new system or upgrading an existing one, the NXP MC33592FTA offers a combination of performance, power efficiency, and versatility, making it an excellent choice for developers and engineers looking for a reliable RF communication solution.

You May Also Be Interested in

Cypress Semiconductor Corp
Bluetooth v3.0 + EDR SMART SOC Class I/Class II/Class III IoT 3Mbps Tray
Lowest to $11.2403
ECAD model for BCM20733A3KFB1G
Microchip Technology
RX TXRX MODULE BLUETOOTH SMD / Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Lowest to $23.9476
ECAD model for BM77SPP03MC2-0007AA
Cypress Semiconductor Corp
WLAN Single Chip IEEE 802.11 b/g/n MAC/PHY/Radio with USB/SDIO Host Interface
Lowest to $1.4420
ECAD model for BCM43143KMLGT
Silicon Labs
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $26.3910
ECAD model for BGM11S22F256GA-V2R
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
ECAD model for BM70BLES1FC2-0B04AA
Cypress Semiconductor Corp
Soc Wifi Bte Combo 194PIN
Need more? Email Us
ECAD model for BCM43596XKUBGT
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $22.7356
ECAD model for BM78SPPS5NC2-0002AA
Cypress Semiconductor Corp
RF System on a Chip - SoC Dual Band+BT iPA
Need more? Email Us
ECAD model for BCM4390DKWBG
Texas Instruments
IC RF TXRX+MCU 802.15.4 32VFQFN / IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 32-VFQFN Exposed Pad
Need more? Email Us
ECAD model for CC2630F128RHBR

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention