EN
  • EN
  • DE

MKW36A512VFT4

Part No MKW36A512VFT4
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description KINETIS W MCU ARM CM0+  /  IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr NXP USA Inc.
Series Automotive, AEC-Q100, Kinetis KW36A
Package Tray
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Modulation FSK, GFSK, MSK
Frequency 2.4GHz
Data Rate (Max) 1Mbps
Power - Output 5dBm
Sensitivity -95dBm
Memory Size 265kB Flash, 64kB RAM
Serial Interfaces I2C, SPI, UART
Voltage - Supply 1.71V ~ 3.6V
Current - Receiving 6.3mA
Current - Transmitting 5.7mA
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
Base Product Number MKW36
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 935388869557,568-MKW36A512VFT4
Standard Package 260
Win Source Part Number 1028353-MKW36A512VFT4
Ultra Librarian 3D Model Ultra Librarian MKW36A512VFT4 CAD Model

Description

Product Overview: NXP MKW36A512VFT4

The NXP MKW36A512VFT4 is a cutting-edge microcontroller unit (MCU) designed to meet the demanding needs of modern wireless applications. This powerful and versatile MCU is part of the Kinetis W series, which is renowned for its integration of robust wireless connectivity options, such as Bluetooth Low Energy (BLE) and IEEE 802.15.4, making it an ideal choice for Internet of Things (IoT) devices, smart home applications, industrial control systems, and health care monitoring devices.

Key Features

  • Core: The MKW36A512VFT4 is built around an ARM Cortex-M0+ core, which operates at speeds of up to 48 MHz, providing a balance of energy efficiency and processing power suitable for a wide range of wireless applications.
  • Memory: It boasts an ample 512 KB of flash memory and 64 KB of RAM, ensuring sufficient space for complex application code and data storage.
  • Connectivity: With dual-mode BLE and IEEE 802.15.4 radio, the device offers flexible wireless capabilities that can be tailored to specific application requirements, allowing for seamless integration into existing wireless networks.
  • Integration: The MCU includes a variety of integrated peripherals, such as ADCs, DACs, timers, and serial communication interfaces (I2C, SPI, UART), which simplify design and reduce the need for external components.
  • Security: Advanced security features, including AES-128 encryption and a true random number generator (TRNG), provide robust protection for data and communications, ensuring secure operation in sensitive applications.
  • Low Power: Designed for energy-sensitive applications, the MKW36A512VFT4 includes multiple power-saving modes to extend battery life and reduce power consumption when the device is inactive.
  • Packaging: The MCU is available in a 48-pin QFN package, which is suitable for space-constrained applications while allowing for efficient heat dissipation.

Applications

The NXP MKW36A512VFT4 is highly adaptable and can be used in various applications that require reliable wireless communication and robust performance. Its feature set is particularly well-suited for wearable technology, smart lighting systems, home automation, portable health care devices, and industrial IoT sensors. With its powerful combination of processing capability, wireless connectivity, and security features, the MKW36A512VFT4 is an excellent choice for developers looking to create innovative and secure wireless solutions.

You May Also Be Interested in

Microchip Technology
RF RECEIVER AM/FM 10.7MHZ 44SSO
Need more? Email Us
STMicroelectronics
ADD INFOTAINMENT / Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz PCB, Surface Mount 64-VFQFPN (9x9)
Lowest to $4.2000
Microchip Technology
RF RCVR ISM 310MHZ-318MHZ 32VQFN
Lowest to $15.1270
U-blox
RF RCVR GNSS/GPS 1.561/1.575GHZ
Lowest to $72.6264
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
Microchip Technology
RF RCVR UHF/ASK/FSK 433MHZ 24QFN
Lowest to $47.5828
Microchip Technology
RF RECEIVER ISM 433.92MHZ 16QSOP
Lowest to $2.8443
Linx Technologies Inc.
RF RECEIVER ASK/OOK 418MHZ / KH2 RF Receiver ASK, OOK 418MHz -112dBm 10kbps PCB, Surface Mount
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.0855 $56.1710
5+ $23.0445 $115.2225
7+ $22.3244 $156.2708
10+ $21.6043 $216.0430
12+ $20.8841 $250.6092
17+ $18.7237 $318.3029
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,255 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess