EN
  • EN
  • DE

MC33771BSP2AE

Part No MC33771BSP2AE
Manufacturer NXP / Nexperia
Catalog PMIC - Battery Management
Description IC BAT CNTRL LI-ION 7-14C 64LQFP / Battery Battery Cell Controller IC Lithium Ion 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tray
Function Battery Cell Controller
Battery Chemistry Lithium Ion
Number of Cells 7 ~ 14
Fault Protection Over/Under Voltage
Interface SPI
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP Exposed Pad
Supplier Device Package 64-LQFP (10x10)
Base Product Number MC33771
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935349658557
Standard Package 160
Win Source Part Number 1077243-MC33771BSP2AE
Ultra Librarian 3D Model Ultra Librarian MC33771BSP2AE CAD Model

Description

Product Overview: NXP MC33771BSP2AE

The MC33771BSP2AE is a high-performance battery cell controller designed by NXP Semiconductors, a leader in automotive and secure connectivity solutions. This advanced product is tailored for the precise monitoring and control of multicell battery stacks, making it an ideal solution for applications in electric vehicles, hybrid electric vehicles, and large-scale energy storage systems.

The device is part of NXP's Battery Management System (BMS) product line, which is renowned for its accuracy, reliability, and efficiency. The MC33771BSP2AE is equipped with a wide array of features that ensure the safety and longevity of battery packs, while also optimizing their performance.

Key Features:

  • Cell Monitoring: It can monitor up to 14 lithium-ion cells in series, providing critical data such as voltage, temperature, and current, ensuring the battery operates within safe parameters.
  • High Accuracy: The device offers high-precision measurements with an accuracy of ±2 mV for cell voltage measurements, which is crucial for balancing the cells and extending the battery life.
  • Integrated Balancing: With an integrated passive cell balancing feature, the MC33771BSP2AE can equalize the charge across all cells, thereby maximizing the battery's capacity and lifespan.
  • Communication: It supports both isolated and non-isolated communication interfaces, including SPI and TPL (Transformer Physical Layer), which allows for flexible integration with a battery management controller.
  • Daisy Chain Capability: Multiple devices can be daisy-chained through a robust two-wire interface, simplifying the design and reducing the wiring complexity for multi-cell battery packs.
  • Functional Safety: The product is designed with functional safety in mind and is suitable for systems requiring compliance with safety standards such as ISO 26262.

Applications:

  • Electric and Hybrid Electric Vehicles
  • Energy Storage Systems
  • Backup Power Systems
  • Industrial and Commercial Battery-Powered Applications

The MC33771BSP2AE is a testament to NXP's commitment to innovation in energy management and automotive technology. By integrating this cell controller into your battery management system, you can achieve enhanced performance, safety, and efficiency in your energy storage solutions.

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3638
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess