EN
  • EN
  • DE

SBRT3M30LP-7

Part No SBRT3M30LP-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Series TrenchSBR
Package Tape & Reel (TR)
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 490 mV @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 16 ns
Current - Reverse Leakage @ Vr 20 µA @ 40 V
Capacitance @ Vr, F 100pF @ 30V, 1MHz
Mounting SMD (SMT)
Package / Case 8-PowerUDFN
Supplier Device Package U-DFN3030-8
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number SBRT3
Other Names SBRT3M30LP-7DI,SBRT3M30LP-7DICT,SBRT3M30LP-7DIDKR,SBRT3M30LP-7DITR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282576-SBRT3M30LP-7
Ultra Librarian 3D Model Ultra Librarian SBRT3M30LP-7 CAD Model

Description

Product Overview: SBRT3M30LP-7 - Diodes Incorporated

The SBRT3M30LP-7 is a high-performance Schottky barrier rectifier designed by Diodes Incorporated, renowned for its superior efficiency and reliability in a wide range of applications. This rectifier is specifically engineered to meet the stringent requirements of modern electronic devices, offering a compact, low-profile solution for high-density circuit designs.

Key Features

  • Low Forward Voltage Drop: The SBRT3M30LP-7 boasts a low forward voltage drop, which enhances system efficiency by reducing power loss during operation. This characteristic is especially beneficial in applications where power conservation is critical.
  • High Surge Capability: With an impressive surge capability, this product can withstand transient over-voltage conditions, ensuring the protection and longevity of the electronic components in the circuit.
  • PowerDI® 123 Package: Encased in the proprietary PowerDI® 123 package, the SBRT3M30LP-7 offers a compact footprint and low profile, making it ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: As an environmentally responsible product, it is completely lead-free and RoHS compliant, minimizing the ecological impact and meeting global regulatory requirements.

Applications

The versatility of the SBRT3M30LP-7 allows it to be used in a variety of applications, including but not limited to:

  • Switching power supplies
  • DC/DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Power management in portable and battery-powered products

Specifications

The SBRT3M30LP-7 features a maximum average rectified current of 3A, with a peak repetitive reverse voltage of 30V. Its operating junction temperature range is from -55°C to +150°C, making it suitable for use in extreme environmental conditions. The device also has a low thermal resistance, contributing to its excellent thermal performance and reliability.

Conclusion

In conclusion, the SBRT3M30LP-7 from Diodes Incorporated is a superior choice for designers seeking a high-efficiency, robust rectifier capable of performing in demanding conditions. Its low forward voltage drop, high surge capability, and compact packaging make it a versatile component for a wide array of power management applications.

You May Also Be Interested in

Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9390 $61.0350
150+ $0.7704 $115.5600
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6988 $290.0020
555+ $0.6260 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,263 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess