EN
  • EN
  • DE

MC33771BTP1AE

Part No MC33771BTP1AE
Manufacturer NXP / Nexperia
Catalog PMIC - Battery Management
Description BCC14
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Function Battery Cell Controller
Battery Chemistry Lithium-Ion
Number of Cells 7 ~ 14
Fault Protection Over/Under Voltage
Interface TPL
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 64-LQFP Exposed Pad
Supplier Device Package 64-LQFP (10x10)
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814122-MC33771BTP1AE
Ultra Librarian 3D Model Ultra Librarian MC33771BTP1AE CAD Model

Description

The NXP MC33771BTP1AE is a cutting-edge battery cell controller designed for the precise monitoring and management of multicell battery packs. This advanced integrated circuit is part of NXP's portfolio of energy-efficient solutions aimed at enhancing the performance and reliability of high-demand applications such as electric vehicles, energy storage systems, and industrial power management.

Key Features:

  • Cell Monitoring: The MC33771BTP1AE can monitor up to 14 lithium-ion cells in series, providing critical data on cell voltage, temperature, and health to ensure safe and efficient operation.
  • High Accuracy: With high-precision measurement capabilities, the device ensures accurate cell voltage and temperature readings, which are vital for maintaining the longevity and performance of the battery pack.
  • Daisy Chain Capability: Multiple MC33771BTP1AE devices can be daisy-chained through an isolated high-speed SPI interface, enabling the monitoring of larger battery strings without compromising communication reliability.
  • Robust Design: The product is engineered to withstand harsh automotive environments, featuring a wide operating temperature range and protection against overvoltage, undervoltage, and other fault conditions.

Applications:

  • Electric and Hybrid Electric Vehicles (EV/HEV)
  • Energy Storage Systems (ESS)
  • Backup Power Supplies
  • Industrial Power Management

Technical Specifications:

The MC33771BTP1AE operates with a supply voltage in the range of 6V to 60V and features an integrated 5V regulator for external use. It is designed in a 64-pin QFP package, ensuring a compact footprint suitable for space-constrained applications. The device also supports various external temperature sensors, such as NTCs or PTCs, allowing for flexible thermal management strategies.

With its comprehensive feature set and robust design, the NXP MC33771BTP1AE is an ideal choice for developers and engineers looking to create reliable, high-performing battery management systems.

You May Also Be Interested in

Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium-ion/Polymer ESOP-8
Lowest to $0.2911
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Injoinic Technology Co.,Ltd.
Lithium-ion/Polymer QFN-32-EP(5x5)
Lowest to $0.2911
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Silergy Corp
nan
Lowest to $0.9314
Allwinner Technology Co., Ltd.
Linear Charging IC Lithium-ion QFN-32(5x5)
Lowest to $5.8209
Analog Devices Inc.
Battery Management RoHS
Lowest to $6.6941

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1919 $66.5757
7+ $18.2088 $127.4616
10+ $17.6399 $176.3990
14+ $17.0708 $238.9912
18+ $16.5017 $297.0306
24+ $14.7946 $355.0704
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,295 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess