EN
  • EN
  • DE
  • IT

MC33978AEKR2

Part No MC33978AEKR2
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32SOIC / Multiple Switch Detection Interface 32-SOIC-EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tape & Reel
Product Status Active
Applications Multiple Switch Detection
Interface SPI
Voltage - Supply 3V ~ 5.25V
Package / Case 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package 32-SOIC-EP
Mounting Type Surface Mount
Base Product Number MC33978
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 802301-MC33978AEKR2
Ultra Librarian 3D Model Ultra Librarian MC33978AEKR2 CAD Model

Description

NXP MC33978AEKR2 Multiple Switch Detection Interface

The NXP MC33978AEKR2 is a sophisticated Multiple Switch Detection Interface (MSDI) designed to detect the closing and opening of up to 22 switch contacts. This versatile component is an ideal solution for automotive and industrial applications that require monitoring a multitude of switch states through a single device. With its robust design, the MC33978AEKR2 is engineered to withstand the harsh conditions of automotive environments, ensuring reliable performance over a wide range of temperatures and voltages.

One of the key features of the MC33978AEKR2 is its ability to operate with a low quiescent current, which makes it particularly well-suited for applications where power efficiency is crucial. The device supports wetting current capabilities for switch contacts, ensuring accurate switch detection even in the presence of contamination or oxidization. This ability to maintain high performance in adverse conditions is critical for maintaining the safety and reliability of vehicle control systems.

The MC33978AEKR2 includes a variety of diagnostic features that provide valuable feedback on system status and health. These diagnostics can detect open and short circuits, allowing for swift identification and resolution of issues within the system. Additionally, the device offers a serialized state change output mode, which can reduce the number of microcontroller inputs required to monitor switch states, simplifying system design and potentially reducing overall system cost.

This interface is housed in a compact 32-pin LQFP package, making it suitable for space-constrained applications. It is designed to interface directly with microcontrollers via an SPI port, offering ease of integration into existing systems. The MC33978AEKR2 operates over a broad voltage range of 5.5 V to 27 V, and it is protected against reverse battery conditions, enhancing its durability and lifespan.

In summary, the NXP MC33978AEKR2 Multiple Switch Detection Interface is a high-performance, power-efficient solution for monitoring multiple switch inputs. With its extensive diagnostic capabilities and robust design, it stands out as an exceptional choice for automotive and industrial applications where reliability and accuracy are paramount.

You May Also Be Interested in

Zilog
IC INTERFACE SPECIALIZED 40DIP / Interface 40-PDIP
Lowest to $16.2163
Texas Instruments
PCI-TO-PCI BRIDGE / PCI-to-PCI Bridge Interface 257-NFBGA (16x16)
Lowest to $27.1660
ON Semiconductor
IC INTERFACE SPECIALIZED 32LQFP / Data Management Interface 32-LQFP (7x7)
Lowest to $8.8820
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.8426
Analog Devices Inc.
IC INTERFACE SPECIALIZED 80LQFP / Displays, Monitors, TV Interface 80-LQFP (14x14)
Lowest to $9.9363
NXP / Nexperia
IC INTFACE SPECIALIZED 40HVQFN / DisplayPort Interface 40-HVQFN (6x6)
Need more? Email Us
ON Semiconductor
IC INTERFACE SPECIALIZED 48TQFP / PC's, PDA's Interface 48-TQFP (7x7)
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $193.9105
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $14.1222

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1545 $50.0815
18+ $5.8704 $105.6672
27+ $5.6869 $153.5463
37+ $5.5035 $203.6295
47+ $5.3200 $250.0400
63+ $4.7697 $300.4911
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,540 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess