EN
  • EN
  • DE

MC33988CHFKR2

Part No MC33988CHFKR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description High Side Current Limit Switch / IC SWITCH HIGH SIDE DUAL 16PQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Switch Type General
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface SPI
Voltage - Load 6 V ~ 27 V
Supply Voltage 4.5 V ~ 5.5 V
Rds On (Typ) 8 mOhm (Maximum)
Features Slew Rate Controlled, Watchdog Timer
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 16-PowerDFN
Manufacturer Package 16-PQFN (12x12)
Win Source Part Number 787767-MC33988CHFKR2
Popularity Medium
Supply and Demand Status Limited
Family Name MC33988
Introduction Date June 19, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MC33988CHFKR2 CAD Model

Description

Introducing the MC33988CHFKR2 from NXP Semiconductors

The MC33988CHFKR2 is a state-of-the-art System Basis Chip (SBC) designed by NXP Semiconductors, which provides a comprehensive solution for power management and actuator control in automotive applications. This innovative product offers a unique combination of features that make it an ideal choice for a wide range of automotive systems, including engine control units, body control modules, and gateway applications.

Key Features

  • High-Side and Low-Side Switches: The MC33988CHFKR2 comes equipped with two high-side switches and four low-side switches, allowing for flexible control of various loads with different current requirements.
  • Current Sense Amplifiers: Each switch is integrated with a current sense amplifier, providing real-time feedback on the load current, which is essential for diagnostics and protection.
  • Multiple Diagnostic Functions: The device includes extensive diagnostic features such as open-load detection, short-circuit protection, and over-temperature shutdown, ensuring reliable operation and safety.
  • SPI Interface: Communication with the host microcontroller is facilitated through a Serial Peripheral Interface (SPI), enabling efficient data exchange and control commands.
  • Low Quiescent Current: Designed for automotive applications, the MC33988CHFKR2 boasts a low quiescent current, which is critical for reducing battery drain when the vehicle is not running.

Applications

The versatility of the MC33988CHFKR2 makes it suitable for a variety of automotive applications, including:

  • Engine and transmission control modules
  • Body electronics, such as power windows and mirrors
  • Chassis and safety systems, including ABS and airbag deployment
  • DC motor control for HVAC systems and fuel pumps

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the MC33988CHFKR2 is no exception. It is designed to meet the stringent requirements of the automotive industry, with robust construction that can withstand harsh environments and a wide temperature range.

In summary, the MC33988CHFKR2 from NXP is a versatile and robust SBC that offers advanced features for power management and actuator control in automotive applications. Its integration of multiple switches, diagnostic capabilities, and low power consumption makes it a top choice for engineers looking to enhance system reliability and efficiency.

You May Also Be Interested in

Infineon Technologies
10 1.7A Low Side Switch DSO-36 Power Distribution Switches, Load Drivers RoHS
Lowest to $11.6418
Microchip Technology
1.2A Active High High Side Switch TMLF-4(1.2x1.6) Power Distribution Switches, Load Drivers RoHS
Lowest to $1.1642
Texas Instruments
6-V TO 60-V, 100-M, 4.5-A SINGLE
Lowest to $8.7314
Willsemi
SOT-23-5L Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.0903
Willsemi
Active Low 1A High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.2038
SG Micro Corp
1 2A Active High Load Switch WLCSP-4B(0.8x0.8) Power Distribution Switches, Load Drivers RoHS
Lowest to $0.1456
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Lowest to $14.5523
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Kiwi Instruments
1 Channel SOP-8
Lowest to $0.2933

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess