EN
  • EN
  • DE

MC33CD1030AE

Part No MC33CD1030AE
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48LQFP  /  Switch Monitoring Interface 48-HLQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr NXP USA Inc.
Package Tray
Applications Switch Monitoring
Interface SPI
Voltage - Supply 4.5V ~ 36V
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-HLQFP (7x7)
Mounting SMD (SMT)
Base Product Number MC33CD1030
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NXPNXPMC33CD1030AE,2156-MC33CD1030AE,935312633557
Standard Package 250
Win Source Part Number 1077257-MC33CD1030AE
Ultra Librarian 3D Model Ultra Librarian MC33CD1030AE CAD Model

Description

NXP MC33CD1030AE Automotive LED Driver

The NXP MC33CD1030AE is a sophisticated automotive-grade LED driver designed to meet the rigorous demands of modern vehicle lighting systems. This high-performance, octal-output, low-side LED driver is specifically tailored for automotive exterior and interior lighting applications.

Engineered with precision, the MC33CD1030AE features an integrated buck or boost converter, which ensures that each of the eight LED channels is supplied with a constant current for uniform brightness. The driver supports a wide input voltage range from 5V to 40V, making it versatile for various automotive lighting scenarios, including daytime running lights, turn signals, rear combination lights, and even sophisticated ambient interior lighting.

The device boasts an impressive thermal management system, which is critical for maintaining performance and longevity in the demanding automotive environment. This system helps to prevent overheating and ensures that the LED driver operates within safe temperature limits, thus safeguarding the LEDs from thermal degradation.

The MC33CD1030AE is also equipped with numerous protection features to ensure reliability and safety. These include under-voltage lockout, over-voltage protection, LED open and short detection, and thermal shutdown. These protective measures are essential for automotive applications where failure can compromise the safety of the vehicle's operation.

For ease of integration, the LED driver is compatible with microcontroller-driven control via a Serial Peripheral Interface (SPI), allowing for precise control over the lighting effects and intensities. This digital interface facilitates complex light animations and diagnostics, which are increasingly popular in modern vehicles for both aesthetic appeal and functional notifications.

The MC33CD1030AE comes in a compact 24-pin HVQFN package, which is designed to save space on the printed circuit board (PCB) and to allow for more compact module designs. This space efficiency is crucial in automotive designs where every millimeter counts.

Overall, the NXP MC33CD1030AE LED driver is an exceptional solution for automotive manufacturers seeking a reliable, feature-rich, and efficient lighting control system. Its robust design and advanced features ensure that it can meet the challenges of the automotive environment while providing superior lighting performance.

You May Also Be Interested in

Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7242 $61.4146
27+ $4.4195 $119.3265
41+ $4.2670 $174.9470
59+ $3.9623 $233.7757
76+ $3.8099 $289.5524
95+ $3.6576 $347.4720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess