EN
  • EN
  • DE
  • IT

MC33FS6500CAE

Part No MC33FS6500CAE
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP USA Inc.
Package Tray
Applications System Basis Chip
Voltage - Supply 1V ~ 5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-HLQFP (7x7)
Base Product Number MC33FS6500
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339988-MC33FS6500CAE
Ultra Librarian 3D Model Ultra Librarian MC33FS6500CAE CAD Model

Description

Introducing the MC33FS6500CAE System Basis Chip from NXP

The MC33FS6500CAE from NXP Semiconductors is a highly integrated system basis chip designed to support the stringent requirements of automotive power management. This innovative product combines a number of critical functions, including a low-dropout regulator, a watchdog timer, and a CAN transceiver, making it an ideal solution for various automotive applications such as body control modules, gateway nodes, and instrument cluster systems.

Key Features of MC33FS6500CAE

  • Integrated CAN Transceiver: The MC33FS6500CAE includes a high-speed CAN transceiver that adheres to the ISO 11898 standard. This feature allows for reliable communication in vehicle networks, ensuring that data is transmitted and received with high integrity.
  • Low-Dropout Regulator (LDO): The embedded LDO regulator provides a stable power supply to the connected microcontroller and other peripherals, even under fluctuating vehicle battery voltages. This contributes to the overall robustness of the system.
  • Watchdog Timer: An essential safety feature, the watchdog timer helps to detect and recover from microcontroller malfunctions. This can be crucial in preventing system failures that could lead to unsafe conditions.
  • Voltage Supervision: The MC33FS6500CAE monitors the supply voltage and provides under-voltage and over-voltage protection, which is vital for protecting sensitive electronic components from damage due to voltage fluctuations.
  • Temperature Range: Designed to withstand the harsh environments of automotive applications, this system basis chip operates over a wide temperature range, ensuring reliability in a variety of conditions.

Applications

The versatility of the MC33FS6500CAE makes it suitable for a wide range of applications within the automotive sector, including but not limited to:

  • Body Control Modules
  • Gateway Nodes
  • Instrument Clusters
  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)

With its combination of integration, reliability, and performance, the MC33FS6500CAE system basis chip from NXP is a top choice for automotive designers who require a compact, efficient, and robust solution for their power management and communication needs.

You May Also Be Interested in

Texas Instruments
TLC7733M SINGLE SVS FOR 3.3V SYS / PMIC
Lowest to $80.8422
Sipex Corporation
POWER SUPPLY SUPPORT CIRCUIT, FI / PMIC
Need more? Email Us
Renesas Electronics America
IC WIRELESS TRANSMITTER / PMIC
Lowest to $2.9222
Richtek USA Inc.
IC 7CH PMIC FOR CAMERA WQFN-40
Lowest to $2.7139
Renesas Electronics America
MIXED SIGNAL TV POWER MANAGEMENT / PMIC
Lowest to $145.0953
Renesas Electronics America
ANALOG FOR MOBILE / PMIC
Lowest to $28.7543
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $60.2118
Texas Instruments
IC XFRMR DRVR NCH 350MA SOT23-5
Lowest to $0.5940
Microchip Technology
IC ULTRASOUND DRIVER 48LQFP
Lowest to $2.0866

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7867 $61.5069
16+ $7.2097 $115.3552
25+ $6.9843 $174.6075
34+ $6.7591 $229.8094
43+ $6.5337 $280.9491
58+ $5.8578 $339.7524
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess