EN
  • EN
  • DE

MC33XS2410EL

Part No MC33XS2410EL
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description HIGH-SIDE SWITCH 60V HTSSOP28
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203737-MC33XS2410EL
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Switch Type General Purpose
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Ultra Librarian 3D Model Ultra Librarian MC33XS2410EL CAD Model

Description

The NXP MC33XS2410EL is a high-performance power switch designed to cater to the demanding needs of automotive and industrial applications. This robust device is part of NXP's extensive portfolio of system basis chips that provide a range of high-efficiency, high-reliability solutions for power management and distribution.

Key Features

  • Multiple Channels: The MC33XS2410EL features dual high-side switches that allow for the control of two independent loads with a single integrated circuit.
  • High Current Capability: Each channel is capable of handling continuous current up to 10A, making it suitable for driving a wide range of loads.
  • Wide Voltage Range: The device operates over a wide supply voltage range from 5V up to 28V, accommodating various automotive battery conditions.
  • Thermal Protection: With built-in thermal shutdown, the MC33XS2410EL ensures protection against overheating, enhancing the safety and longevity of the system.
  • Diagnostic Functions: It includes comprehensive diagnostics and protection features, such as open load detection in off-state, short-circuit detection, and overcurrent protection.

Applications

The versatility of the MC33XS2410EL makes it an ideal choice for a variety of applications, including but not limited to:

  • Automotive Body Control Modules
  • Automotive Lighting Systems
  • Industrial Control Systems
  • DC Motor Control
  • Power Distribution Modules

Performance and Durability

Designed with a focus on reliability, the MC33XS2410EL is engineered to withstand the harsh conditions typical of automotive and industrial environments. Its robust design ensures performance stability across a broad temperature range and under varying electrical conditions. The integrated protection features guard the system against common fault conditions, contributing to the overall durability of the end application.

Easy Integration

The compact footprint and the comprehensive feature set of the MC33XS2410EL facilitate easy integration into existing designs, reducing time-to-market for new products. Its SPI interface allows for seamless communication with microcontrollers, providing designers with a flexible and programmable power switching solution.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4415 $50.6490
15+ $6.9264 $103.8960
23+ $6.7099 $154.3277
31+ $6.4935 $201.2985
40+ $6.2770 $251.0800
54+ $5.6277 $303.8958
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess