EN
  • EN
  • DE

MC34717EP

Part No MC34717EP
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Special Purpose
Description 5.0 A 1.0 MHz Fully Integrated Dual Switch-Mode Dual Switch-Mode Power Supply | IC REG CONV DDR 2OUT 26QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Applications Converter, DDR
Parts Input Voltage (V) 3V ~ 6V
Number of Outputs 2
Voltage - Output 0.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 26-VFQFN Exposed Pad
Supplier Device Package 26-QFN (5x5)
Family Part Number MC34717
Manufacturer Pack Quantity 2,450
MSL Level 3 (168 Hours)
Win Source Part Number 1218723-MC34717EP
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC34717EP CAD Model

Description

The NXP MC34717EP is a versatile and high-efficiency power management integrated circuit (PMIC) designed to meet the demanding requirements of portable and battery-operated electronics. This advanced IC is capable of providing a flexible and reliable power management solution for a wide range of applications, including but not limited to, mobile phones, tablets, and handheld medical devices.

Key Features:

  • Dual-Phase Buck Converter: The MC34717EP features a dual-phase buck converter with a high degree of efficiency, ensuring that devices can maximize battery life while maintaining a stable power supply.
  • Wide Input Voltage Range: It supports a wide input voltage range from 2.3V to 6.0V, making it suitable for use with various battery technologies and configurations.
  • Adjustable Output Voltage: The output voltage is adjustable, which allows for fine-tuning to meet the specific needs of the powered device.
  • High Switching Frequency: With a switching frequency of up to 2.25MHz, the MC34717EP can use smaller external components, thereby reducing the overall solution size and cost.
  • Power Save Mode: The inclusion of a power save mode helps to minimize power consumption during light load conditions, further extending battery life.

Performance and Protection:

The MC34717EP is engineered for performance, with features such as integrated compensation to minimize external components and simplify system design. Additionally, it includes a comprehensive set of protection features like over-current, over-voltage, under-voltage lockout, and thermal shutdown to ensure the longevity and reliability of the end application.

Applications:

This PMIC is ideal for applications that require efficient power conversion, small form factor, and a high level of integration. Its robust design and flexible features make it an excellent choice for designers looking to create sophisticated yet power-conscious devices.

Conclusion:

In conclusion, the NXP MC34717EP stands out as a high-efficiency, feature-rich power management solution for a new generation of portable devices. Its ability to provide stable, efficient power in a compact package makes it a top choice for product developers aiming to achieve the best in device performance and battery management.

You May Also Be Interested in

Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.3063 $112.6126
3+ $46.2000 $138.6000
4+ $44.7563 $179.0252
6+ $43.3125 $259.8750
7+ $41.8688 $293.0816
10+ $37.5375 $375.3750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,835 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess