EN
  • EN
  • DE

MC34845BEP

Part No MC34845BEP
Manufacturer NXP / Nexperia
Catalog Board Mount LED Drivers
Description LED Driver 96 Segment 6500uA Supply Current 24-Pin QFN EP / IC LED DRVR RGLTR DIM 2.6A 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 6
Voltage Supply MIN 5V
Voltage Supply MAX 21V
Voltage - Output 8 V ~ 60 V
Output Current per Channel 2.6A (Switch)
Frequency 300kHz
Dimming PWM
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-UFQFN Exposed Pad
Manufacturer Package 24-QFN-EP (4x4)
Win Source Part Number 787781-MC34845BEP
Popularity Medium
Supply and Demand Status Balance
Family Name MC34845
Introduction Date September 26, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC34845BEP CAD Model

Description

Introducing the NXP MC34845BEP LED Driver

The NXP MC34845BEP is a cutting-edge LED driver designed to meet the needs of modern lighting solutions. This high-performance driver is suitable for a wide range of applications, including automotive lighting, industrial lighting systems, and general-purpose LED illumination. With its advanced features and robust design, the MC34845BEP provides an efficient and reliable solution for controlling high-brightness LEDs.

Key Features

  • High Efficiency: The MC34845BEP is engineered for maximum energy efficiency, which helps reduce power consumption and heat generation, extending the life of your LED applications.
  • Flexible Current Control: It offers precise current regulation, ensuring consistent brightness and color stability across all connected LEDs.
  • PWM Dimming: With built-in Pulse Width Modulation (PWM) dimming capability, this driver allows for smooth and flicker-free adjustment of light intensity, enhancing the user experience.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the LEDs and the driver itself from potential overheating.
  • Multiple Output Channels: Equipped with multiple output channels, the MC34845BEP can drive several LED strings independently, providing design flexibility for complex lighting systems.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power supplies and ensuring compatibility with different system designs.

Applications

The versatility of the MC34845BEP makes it an ideal choice for a multitude of LED driving applications. It is particularly well-suited for:

  • Automotive interior and exterior lighting, where reliability and consistency are paramount.
  • Backlighting for LCD displays, offering uniform brightness and enhanced visual comfort.
  • Street and architectural lighting projects that demand energy efficiency and long-term durability.

Quality and Reliability

NXP is known for its commitment to quality, and the MC34845BEP is no exception. Manufactured to the highest standards, this LED driver promises excellent performance and longevity. Whether you're developing innovative lighting solutions or upgrading existing systems, the MC34845BEP from NXP is the smart choice for driving your LEDs with precision and care.

You May Also Be Interested in

LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.4238 $100.8476
3+ $41.3733 $124.1199
5+ $40.0808 $200.4040
6+ $38.7884 $232.7304
8+ $37.4948 $299.9584
11+ $33.6163 $369.7793
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess