EN
  • EN
  • DE

MC34845DEPR2

Part No MC34845DEPR2
Manufacturer NXP / Nexperia
Catalog Board Mount LED Drivers
Description LED Driver 96 Segment 6500uA Supply Current 24-Pin QFN EP T/R / IC LED DRVR RGLTR DIM 2.6A 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 6
Voltage Supply MIN 5V
Voltage Supply MAX 21V
Voltage - Output 8 V ~ 60 V
Output Current per Channel 2.6A (Switch)
Frequency 300kHz
Dimming PWM
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-UFQFN Exposed Pad
Manufacturer Package 24-QFN-EP (4x4)
Win Source Part Number 787783-MC34845DEPR2
Popularity Medium
Supply and Demand Status Limited
Family Name 34845
Introduction Date March 05, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC34845DEPR2 CAD Model

Description

The MC34845DEPR2 from NXP Semiconductors is a cutting-edge, high-efficiency LED driver designed to meet the rigorous demands of modern lighting applications. This sophisticated integrated circuit (IC) is engineered to provide precise control and drive for a wide array of LED configurations, making it an ideal solution for both general illumination and automotive lighting systems.

Key Features

  • High Efficiency: The MC34845DEPR2 is optimized for efficiency, ensuring minimal power loss during operation and contributing to energy savings in the end application.
  • Multi-Channel Support: With multiple output channels, this LED driver can manage several LED strings simultaneously, providing uniform brightness and consistent performance across all connected LEDs.
  • Dimming Capability: It offers advanced dimming features, including both analog and pulse-width modulation (PWM) dimming controls, allowing for precise brightness adjustments and power management.
  • Thermal Protection: The built-in thermal shutdown feature protects the device and connected LEDs from overheating, thus enhancing the longevity and reliability of the lighting system.
  • Flexible Power Supply: The MC34845DEPR2 can operate over a wide input voltage range, accommodating various power sources and simplifying system power design.

Applications

The versatility of the MC34845DEPR2 makes it suitable for a broad spectrum of applications, including:

  • Automotive interior and exterior lighting
  • Architectural and ambient lighting
  • Backlighting for LCD displays
  • Industrial and commercial lighting systems

Technical Specifications

Below are some of the technical highlights that make the MC34845DEPR2 a robust choice for designers:

  • Integrated switch-mode controller for high power efficiency
  • Adjustable frequency to minimize EMI
  • Output over-voltage protection
  • Under-voltage lockout (UVLO)
  • Compliance with automotive AEC-Q100 standards

In conclusion, the NXP MC34845DEPR2 LED driver is a powerful and versatile component that offers high efficiency, multiple channel support, advanced dimming options, and robust protection features. Its application in a wide range of lighting solutions underscores its adaptability and performance, making it a top choice for designers looking to create innovative lighting systems.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5225 $67.5675
7+ $18.4800 $129.3600
10+ $17.9025 $179.0250
14+ $17.3250 $242.5500
18+ $16.7475 $301.4550
24+ $15.0150 $360.3600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 644 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess