The BUK7728-55A is a cutting-edge, high-efficiency, N-channel TrenchMOS™ standard level Field-Effect Transistor (FET) designed and manufactured by NXP Semiconductors. This product is part of NXP's extensive portfolio of MOSFETs that are known for their high quality, reliability, and performance in various applications.
Key Features
- Low On-State Resistance: The BUK7728-55A boasts a low on-state resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-frequency applications, ensuring minimal switching losses.
- Standard Level Gate Drive: It is designed to work with standard level gate drive voltages, making it compatible with a wide range of driving circuits and controllers.
- Robust Thermal Performance: The BUK7728-55A is encapsulated in a TO-220 package, known for its excellent thermal characteristics, ensuring reliable operation even under high temperature conditions.
Applications
The versatility of the BUK7728-55A allows it to be used in a broad spectrum of applications, including:
- DC/DC converters
- Power management systems
- Motor drives
- Automotive applications
- Switching regulators
- Power supplies
Technical Specifications
Parameter
Value
Drain-source voltage (V<sub>DS)
55V
Continuous drain current (I<sub>D)
75A
Power dissipation (P<sub>tot)
210W
Operating temperature range
-55°C to +175°C
With its combination of high efficiency, fast switching, and rugged thermal performance, the BUK7728-55A from NXP is an ideal solution for designers looking to improve the performance and reliability of their power management systems.