EN
  • EN
  • DE

MC34PF3001A1EP

Part No MC34PF3001A1EP
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Processor PMIC 48-HVQFN (7x7)
Manufacturer NXP
Package Tray
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-HVQFN (7x7)
Family Name MC34PF3001
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935322352557, 568-14634, MC34PF3001A1EP-ND
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883454-MC34PF3001A1EP
Ultra Librarian 3D Model Ultra Librarian MC34PF3001A1EP CAD Model

Description

Introducing the MC34PF3001A1EP Power Management Integrated Circuit from NXP

The MC34PF3001A1EP is a highly integrated, multi-output power management unit designed by NXP Semiconductors to meet the stringent requirements of automotive and industrial applications. This PMIC is tailored to power up processors, microcontrollers, and other digital systems that demand reliable and efficient power delivery.

Featuring a robust design, the MC34PF3001A1EP incorporates multiple voltage regulators, including buck and boost converters, to provide a wide range of output voltages suitable for various components within a system. The PMIC is capable of driving loads with high efficiency, which is crucial for systems where power conservation and thermal management are essential.

Key Features of MC34PF3001A1EP

  • Multiple Output Channels: Equipped with several configurable output channels, it allows designers to supply different voltage levels to various parts of their system from a single integrated solution.
  • High Efficiency: The integrated DC-DC converters are optimized for high efficiency, reducing power loss and heat generation, thus enhancing system reliability.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power sources and fluctuating supply conditions.
  • Programmable Output Voltages: Flexibility is provided through programmable output voltages, enabling customization to meet specific application requirements.
  • Protection Features: The PMIC includes multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe operation under abnormal conditions.
  • Automotive Grade: As an AEC-Q100 qualified device, it meets the rigorous standards required for automotive applications, ensuring performance and durability in harsh environments.

The MC34PF3001A1EP is not just limited to automotive use; its versatility makes it an excellent choice for a variety of industrial applications that require a dependable power solution. Its compact form factor also makes it ideal for space-constrained applications, providing a comprehensive power management system without occupying significant board space.

With the integration of the MC34PF3001A1EP PMIC into your design, you can expect a seamless power management experience, backed by the quality and support of NXP Semiconductors, a leader in the field of advanced integrated circuits.

You May Also Be Interested in

Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5598 $54.2392
9+ $11.1260 $100.1340
14+ $10.7783 $150.8962
20+ $10.4306 $208.6120
25+ $10.0829 $252.0725
34+ $9.0399 $307.3566
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess