EN
  • EN
  • DE

MAX16046ETN+

Part No MAX16046ETN+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC EEPROM PROG SYS MGR 56TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type System Manager
Number of Voltages Monitored 12
Output Open Drain, Push-Pull
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 56-TQFN-EP (8x8)
Win Source Part Number 136924-MAX16046ETN+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16046ETN+ CAD Model

Description

Product Overview: MAX16046ETN+ from Maxim Integrated

The MAX16046ETN+ is a sophisticated system management IC from Maxim Integrated that provides comprehensive monitoring and control features for multi-voltage systems. This advanced device is engineered to enhance system reliability and flexibility in a variety of applications, including servers, storage systems, and telecommunications equipment.

Key Features

  • Voltage Monitoring: The MAX16046ETN+ is equipped with precision voltage monitoring capabilities for up to 12 different voltages, ensuring that all system voltages remain within specified thresholds for optimal performance.
  • Programmable Sequencing: With its programmable power-up and power-down sequencing, this device can control the order in which system voltages are enabled or disabled, thus preventing damage to sensitive components and reducing inrush current.
  • Nonvolatile Fault Recording: The IC features nonvolatile fault recording, which captures system voltage, temperature, and fault status. This is crucial for debugging and improving system uptime after an unexpected shutdown or malfunction.
  • EEPROM Configuration: Configuration settings can be stored in the onboard EEPROM, allowing for easy customization and reuse across multiple systems without the need for additional hardware changes.
  • Digital I/O: It includes digital I/O ports that can be used for additional monitoring or control functions, adding another layer of versatility to the system design.
  • I²C-Compatible Interface: The MAX16046ETN+ communicates via an I²C-compatible interface, enabling straightforward integration with microcontrollers and other digital systems.
  • Compact Package: Housed in a compact 56-pin thin QFN package, this IC saves valuable board space and is well-suited for dense PCB layouts.

Applications

Designed to meet the demands of complex electronic systems, the MAX16046ETN+ is ideal for a wide range of applications, including:

  • Data Centers and Networking Equipment
  • Industrial Control Systems
  • Medical Devices
  • Telecommunications Infrastructure

With its robust feature set and Maxim Integrated's reputation for quality, the MAX16046ETN+ is a reliable choice for designers seeking to enhance system stability and performance while minimizing downtime and maintenance costs.

You May Also Be Interested in

ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.4610 $94.9220
3+ $38.9424 $116.8272
4+ $37.7255 $150.9020
6+ $36.5085 $219.0510
8+ $35.2916 $282.3328
10+ $31.6407 $316.4070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 752 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess