EN
  • EN
  • DE

MAX3766EEP+T

Part No MAX3766EEP+T
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC LASR DRVR 622MBPS 5.5V 20QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Laser Diode Driver (Fiber Optic)
Data Rate 622Mbps
Number of Channels 1
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Supply Current 25mA
Current - Modulation 60mA
Current - Bias 80mA
Operating Temperature Range -40°C ~ 85°C
Package 20-SSOP (0.154", 3.90mm Width)
Manufacturer Package 20-QSOP
Mounting SMD
Win Source Part Number 703384-MAX3766EEP+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX3766
Introduction Date October 01, 1997
ECCN EAR99
Country of Origin Malaysia, Philippines, Republic of Korea, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX3766EEP+T CAD Model

Description

Maxim Integrated MAX3766EEP+T Overview

The MAX3766EEP+T from Maxim Integrated is a high-performance, low-power transimpedance amplifier (TIA) designed specifically for optical receiver applications. This component is ideal for use in fiber optic networks, including those that support high-speed data communication standards such as Gigabit Ethernet, Fibre Channel, and SONET/SDH. The MAX3766EEP+T offers a unique combination of features that make it a preferred choice for designers looking to improve signal integrity and system performance in their optical communication systems.

Key Features

  • High Transimpedance Gain: The device provides a high transimpedance gain of 4900Ω, allowing for excellent signal amplification from photodiodes.
  • Low Input-Referred Noise: With its low input-referred noise, the MAX3766EEP+T ensures a clean signal, which is crucial for maintaining high signal-to-noise ratios in optical communication systems.
  • Wide Bandwidth: The amplifier supports a wide bandwidth, making it suitable for high-speed data transmission without compromising signal integrity.
  • Automatic Gain Control: The TIA features automatic gain control (AGC), which helps to maintain consistent performance over varying light levels.
  • Single +3.3V Supply Operation: The device operates on a single +3.3V supply, simplifying the power supply design and reducing power consumption.
  • Adjustable Bandwidth: Designers can adjust the bandwidth to match the requirements of their specific application, providing flexibility in design.

Applications

  • Fiber Optic Receivers
  • Gigabit Ethernet
  • Fibre Channel
  • SONET/SDH Systems

The MAX3766EEP+T is available in a 16-pin QSOP package, which is compact and suitable for space-constrained applications. Its enhanced performance characteristics make it an excellent choice for improving the sensitivity and dynamic range of optical receivers. With Maxim Integrated's reputation for quality and reliability, the MAX3766EEP+T is a component that can be trusted for critical communication infrastructure.

Whether you're designing for telecommunications, data centers, or any other application requiring high-speed optical data transfer, the MAX3766EEP+T offers a robust solution that can meet the demands of today's advanced fiber optic networks.

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 3.2GB 3.45V 16MLF / Laser Driver IC 3.2Gbps 1 Channel 3.15V ~ 3.45V 16-MLF® (3x3)
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRV 1.25GB 2.625V 16QFN / Laser Driver IC 1.25Gbps 1 Channel 2.375V ~ 2.625V 16-QFN (3x3)
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC PECL
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GB 5.5V 10MSOP / Laser Driver IC 1.25Gbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7244 $60.5196
21+ $5.5174 $115.8654
33+ $5.3453 $176.3949
45+ $5.1732 $232.7940
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,501 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess