EN
  • EN
  • DE

MC44BS374T1AEF

Part No MC44BS374T1AEF
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description IC NTSC/PAL MODULATOR 16SOIC / CMOS Audio/Video RF Modulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tube
Part Status Obsolete (End Of Life)
Type NTSC/PAL Modulator
Applications Audio/Video, VCR's, Set-Top Boxes
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Part Number Series MC44BS374
Manufacturer Pack Quantity 48
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804818-MC44BS374T1AEF
Ultra Librarian 3D Model Ultra Librarian MC44BS374T1AEF CAD Model

Description

Introducing the NXP MC44BS374T1AEF Analog TV Modulator IC

The NXP MC44BS374T1AEF is a state-of-the-art integrated circuit designed for the modulation of analog television signals. This compact and efficient IC is perfect for applications where space is at a premium but performance cannot be compromised. With its advanced features and robust design, the MC44BS374T1AEF is an ideal solution for a variety of multimedia projects.

Key Features

  • Integrated PLL: The device includes a built-in phase-locked loop (PLL) circuit that ensures stable and precise frequency control, essential for consistent TV signal modulation.
  • Sound Carrier: It supports a programmable sound carrier frequency, allowing for flexibility in audio signal processing and compatibility with different TV standards.
  • Power-Saving Modes: The MC44BS374T1AEF comes with multiple power-saving modes, making it an energy-efficient choice for battery-powered devices or eco-friendly applications.
  • Flexible Inputs: It accepts both composite and S-Video inputs, giving users the ability to modulate various types of video signals depending on their specific needs.
  • High-Quality Modulation: The IC provides high-quality VHF/UHF modulation, ensuring clear and reliable transmission of video and audio signals to the TV receiver.

Applications

The versatility of the NXP MC44BS374T1AEF makes it suitable for a wide range of applications. It is commonly used in:

  • Set-top boxes
  • Personal video recorders (PVRs)
  • DVD players/recorders
  • Video game consoles
  • Surveillance systems
  • Home media centers

Technical Specifications

With a supply voltage ranging from 3.3V to 5.0V, the MC44BS374T1AEF is designed to be compatible with various power systems. Its low-power consumption and small footprint make it an excellent choice for integration into compact devices where efficiency is paramount.

In summary, the NXP MC44BS374T1AEF analog TV modulator IC is a versatile and reliable component that offers high-performance modulation capabilities. It is the go-to solution for developers and manufacturers looking to create or upgrade their analog TV signal transmission systems with a modern, efficient, and space-saving device.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC AUD/VID PAL MODULATOR 16-SOIC
Lowest to $1.3456
Infineon Technologies
Lowest to $91.3963
Analog Devices Inc.
IC RF DAC 144BGA
Lowest to $169.3835
Maxim Integrated
IC SIGNAL LINE PROTECTOR 20-SSOP
Lowest to $7.2984
Analog Devices Inc.
600 MHz Dual Integrated DCL with PPMU, VHH Drive Capability, Level Setting DACs, and On-Chip | IC DCL 84LFCSP
Lowest to $84.2132
Infineon Technologies
Lowest to $9.8383
Microchip Technology
Integrated 5-Port 10/100 Managed Switch | IC 10/100 INTEG SWITCH 128PQFP
Lowest to $18.0048
Texas Instruments
DLP DISPLAY CONTROLLER
Lowest to $34.7112
NXP / Nexperia
IC IOT SECURE ELEMENT 20HX2QFN
Lowest to $9.6598

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7727 $53.1810
70+ $1.4546 $101.8220
110+ $1.4091 $155.0010
150+ $1.3637 $204.5550
190+ $1.3182 $250.4580
255+ $1.1818 $301.3590
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,332 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess