EN
  • EN
  • DE

M29F800DT70N6F

Part No M29F800DT70N6F
Manufacturer STMicroelectronics
Catalog Memory
Description 8 Mbit (1Mb x8 or 512Kb x16, Boot Block) 5V Supply Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210245-M29F800DT70N6F
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29F800DT70N6F CAD Model

Description

STMicroelectronics M29F800DT70N6F Flash Memory

The M29F800DT70N6F is a high-speed 8 Megabit (8Mb) Flash memory device produced by STMicroelectronics, a leader in the semiconductor industry. This non-volatile memory chip is designed for a wide range of applications, where reliable data storage and quick access times are essential. It is particularly suited for use in embedded systems, automotive electronics, and a variety of consumer electronics that require firmware or software storage.

This flash memory product offers a flexible and programmable storage solution, with a 70ns access time, providing efficient operation for both read and write cycles. The M29F800DT70N6F operates within a supply voltage range of 4.5V to 5.5V, making it compatible with many 5V systems and ensuring stable performance across various operating conditions.

The memory array is organized as 1M x 8bit (1 Megabyte) or 512K x 16bit (512 Kilobytes), which allows for versatile use depending on the application's requirements. The device can be easily erased and reprogrammed in-system through a standard interface with a single power supply, simplifying the integration into existing designs.

One of the key features of the M29F800DT70N6F is its boot block architecture, which provides added protection for the storage of boot and application code. The boot block can be locked to prevent accidental erasure or programming, ensuring the integrity of critical code segments. This is particularly important in systems where reliable booting is crucial, such as in automotive control units.

Additional features include a low power consumption mode, which helps to reduce the overall power requirements of the system it is embedded in, and an end-of-write detection mechanism to signal when a write cycle has been completed. This allows for more efficient software control and power management.

The M29F800DT70N6F is offered in a 48-pin TSOP (Thin Small Outline Package) form factor, which is designed for space-saving and low-profile applications. Its robust design ensures high endurance and data retention, making it a reliable choice for critical data storage tasks.

Overall, the STMicroelectronics M29F800DT70N6F Flash memory is a versatile and dependable solution for systems requiring fast access to non-volatile memory, with the added benefits of low power consumption and secure boot block architecture.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess