EN
  • EN
  • DE

MC44BS374T1EF

Part No MC44BS374T1EF
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description CMOS Audio/Video RF Modulators | IC NTSC/PAL MODULATOR 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Type NTSC/PAL Modulator
Applications Audio/Video, VCR's, Set-Top Boxes
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MC44BS374
Manufacturer Pack Quantity 48
MSL Level 3 (168 Hours)
Win Source Part Number 1218772-MC44BS374T1EF
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC44BS374T1EF CAD Model

Description

The MC44BS374T1EF is a cutting-edge integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the industry. This advanced product is a UHF modulator with integrated sound subcarrier oscillator, designed to facilitate the development of high-quality audio and video broadcasting equipment.

Key Features

  • UHF Modulator: The MC44BS374T1EF operates in the UHF band, offering a broad frequency range suitable for a variety of broadcasting applications.
  • Integrated Sound Subcarrier Oscillator: The inclusion of a sound subcarrier oscillator simplifies the design process by reducing the number of external components required.
  • High-Level Modulation: This IC supports high-level modulation, ensuring that the transmitted signal is robust and less susceptible to interference.
  • Programmable Sound Subcarrier Frequency: It offers flexibility in system design with the ability to program the sound subcarrier frequency to meet different regional standards.
  • Low Power Consumption: Designed with energy efficiency in mind, the MC44BS374T1EF minimizes power consumption, making it ideal for use in portable and battery-operated devices.

Applications

The MC44BS374T1EF is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Video game consoles
  • Set-top boxes
  • Personal video recorders (PVRs)
  • Portable media players
  • Car television systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable products. The MC44BS374T1EF is built to meet stringent industry standards, ensuring longevity and consistent performance in diverse operating conditions. Its robust design is suitable for commercial and industrial applications where reliability is paramount.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet provided by NXP Semiconductors. This will provide comprehensive information on electrical characteristics, pin configurations, package details, and other critical parameters necessary for successful integration into electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC RF DAC 144BGA
Lowest to $169.3835
Maxim Integrated
IC CTLR OVP LOW STNDBY 6UDFN
Lowest to $1.8538
Freescale Semiconductor - NXP
IC MODULATOR AUD/VID U/V 20-QFN
Lowest to $1.9693
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 6UDFN
Lowest to $1.8526
ON Semiconductor
Need more? Email Us
NXP / Nexperia
IC IOT SECURE ELEMENT 20HX2QFN
Lowest to $9.6598
Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Lowest to $10.1866
Infineon Technologies
Need more? Email Us
Intel
IC PCI ISA IDE XCELERATOR 208QFP
Lowest to $31.2813

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2781 $59.8934
33+ $3.5112 $115.8696
51+ $3.4015 $173.4765
71+ $3.2918 $233.7178
91+ $3.1820 $289.5620
122+ $2.8529 $348.0538
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess