EN
  • EN
  • DE

MC56F8145VFGE

Part No MC56F8145VFGE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 16-bit Digital Signal Controllers | IC MCU 16BIT 128KB FLASH 128LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor 56800E
Data Bus Width 16-Bit
Speed 40MHz
Connectivity EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
The number of I/O 49
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
Date RAM Size 4K x 16
Supply Voltage 2.25V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 128-LQFP
Supplier Device Package 128-LQFP (14x20)
Family Part Number MC56F8145
Manufacturer Pack Quantity 360
MSL Level 3 (168 Hours)
Win Source Part Number 1218808-MC56F8145VFGE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC56F8145VFGE CAD Model

Description

The NXP MC56F8145VFGE is a state-of-the-art digital signal controller (DSC) that blends the processing power of a digital signal processor (DSP) with the functionality and peripheral set of a microcontroller (MCU). This hybrid design makes it an ideal choice for applications requiring complex signal processing and control, such as advanced motor control, industrial automation, and power management.

At the heart of the MC56F8145VFGE is a 32-bit DSP core, capable of delivering up to 60 million instructions per second (MIPS) at a clock speed of up to 60 MHz. This performance level enables real-time processing of complex algorithms and control functions. The device is equipped with 128 KB of on-chip flash memory, allowing for robust and reliable storage of firmware and parameters, as well as 12 KB of SRAM for high-speed data operations.

The DSC's extensive peripheral set includes multiple analog-to-digital converters (ADCs) with 12-bit resolution, providing precise measurement capabilities for sensor data. The MC56F8145VFGE also features a rich set of communication interfaces, such as CAN, SPI, I2C, and UART, which facilitate easy integration into a wide range of systems and ensure seamless data exchange with other devices.

Safety and reliability are paramount in industrial environments, and the MC56F8145VFGE addresses these concerns with features like a cyclic redundancy check (CRC) engine for error detection, a watchdog timer for system recovery, and a voltage monitor for system protection. Additionally, the DSC offers a flexible set of timers, including a pulse width modulation (PWM) module that is particularly useful for motor control applications.

The device is housed in a 64-pin LQFP package, which provides a compact footprint while still offering ample I/O options for interfacing with external components. The MC56F8145VFGE operates over an extended temperature range, making it suitable for harsh industrial environments.

In summary, the NXP MC56F8145VFGE is a powerful and versatile DSC that combines the computational abilities of a DSP with the broad functionality of an MCU, delivering a high-performance solution for demanding signal processing and control applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6902 $53.0706
7+ $14.5150 $101.6050
11+ $14.0614 $154.6754
15+ $13.6078 $204.1170
20+ $13.1543 $263.0860
26+ $11.7935 $306.6310
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess