EN
  • EN
  • DE

MC56F82733MFM

Part No MC56F82733MFM
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 48KB FLASH 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 56800EX series Microcontroller IC 32-Bit 100MHz 48KB (24K x 16) FLASH 32-HVQFN (5x5)
Manufacturer NXP
Series 56F8xxx
Package Tray
Core Processor 56800EX
Core Size 32-Bit
Speed 100MHz
Connectivity I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 26
Program Memory Size 48KB (24K x 16)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 3.6V
Data Converters A/D 6x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount, Wettable Flank
Package 32-VFQFN Exposed Pad
Case / Package 32-HVQFN (5x5)
Family Name MC56
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number MC56F82733MFM-ND, 2832-MC56F82733MFM, 935335297557
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883489-MC56F82733MFM
Ultra Librarian 3D Model Ultra Librarian MC56F82733MFM CAD Model

Description

The NXP MC56F82733MFM is a high-performance digital signal controller (DSC) that combines the processing power of a digital signal processor (DSP) with the functionality and ease-of-use of a microcontroller (MCU). This hybrid device is part of the 56F82xxx series of controllers, which are designed to deliver optimal performance for a wide range of applications requiring sophisticated signal processing capabilities.

Key Features

  • Core: The MC56F82733MFM features a 32-bit 56800EX DSP core that operates at a frequency of up to 80 MHz, providing a perfect blend of DSP and MCU functionalities.
  • Memory: It is equipped with 128 KB of embedded Flash memory and 20 KB of static RAM (SRAM), ensuring ample space for complex algorithms and application code.
  • Peripherals: A rich set of peripherals is integrated, including multiple analog-to-digital converters (ADCs), a flexible timer module, a quadrature decoder, and multiple communication interfaces such as SPI, I2C, and UART.
  • Power Efficiency: Designed for power-sensitive applications, the MC56F82733MFM offers several power-saving modes to reduce overall power consumption.
  • Package: The device is available in a compact 64-pin QFP package, making it suitable for space-constrained applications.

Applications

The versatility of the MC56F82733MFM makes it ideal for a wide range of applications, including industrial control, motor control, power management, and sensor processing. Its robust processing capabilities enable it to handle complex control algorithms, while its integrated peripherals facilitate the management of multiple inputs and outputs.

Development Support

NXP provides comprehensive development support for the MC56F82733MFM, including software libraries, development tools, and reference designs. This support helps accelerate the development process and reduce time-to-market for products incorporating this advanced DSC.

For engineers and product designers looking for a DSC that offers a perfect mix of processing power, memory capacity, and peripheral integration, the NXP MC56F82733MFM stands out as a robust and versatile solution that can meet the demands of sophisticated embedded systems.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess