EN
  • EN
  • DE

MC56F8347VPYE

Part No MC56F8347VPYE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 16-bit Digital Signal Controllers | IC MCU 16BIT 128KB FLASH 160LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor 56800E
Data Bus Width 16-Bit
Speed 60MHz
Connectivity CANbus, EBI/EMI, SCI, SPI
Peripherals POR, PWM, Temp Sensor, WDT
The number of I/O 76
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
Date RAM Size 6K x 16
Supply Voltage 2.25V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 160-LQFP
Supplier Device Package 160-LQFP (24x24)
Family Part Number MC56F8347
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 1218828-MC56F8347VPYE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC56F8347VPYE CAD Model

Description

Product Overview: MC56F8347VPYE

The MC56F8347VPYE is a high-performance digital signal controller (DSC) developed by NXP Semiconductors, which is renowned for its robust design that combines the processing power of a digital signal processor (DSP) with the functionality of a microcontroller (MCU). This integration makes the MC56F8347VPYE an ideal choice for a wide range of applications that require complex signal processing and control tasks, such as industrial control, motor control, power management, and embedded audio processing.

Key Features:

  • Core: The device features a 32-bit DSP core that operates at a frequency of up to 60MHz, providing the computational power necessary for high-speed signal processing tasks.
  • Memory: It is equipped with 128KB of embedded Flash memory and 18KB of static RAM (SRAM), allowing for efficient code and data storage.
  • Peripherals: A rich set of peripherals enhances the functionality of the MC56F8347VPYE, including multiple serial communication interfaces (SCI), a Serial Peripheral Interface (SPI), an Inter-IC Sound (I2S) interface, and a CAN module for robust communication in automotive and industrial networks.
  • Analog Integration: The device boasts a 12-bit analog-to-digital converter (ADC) with up to 16 channels, enabling precise measurement of analog signals.
  • Timers: Advanced timer modules support complex timing and control operations, which are essential for motor control and other time-sensitive applications.
  • Package: The MC56F8347VPYE comes in a 160-pin QFP package, which provides a compact footprint while allowing for sufficient I/O and connectivity options.

Applications:

The versatility of the MC56F8347VPYE makes it suitable for a variety of applications, including:

  • Advanced motor control systems for industrial automation
  • Power supplies and power management systems
  • Audio processing units for embedded sound systems
  • Control systems for automotive applications

With its powerful DSP capabilities and extensive peripheral set, the MC56F8347VPYE from NXP is a robust solution for designers looking to create sophisticated control and processing systems within a single, integrated device.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 512 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess