EN
  • EN
  • DE

MC56F84441VLFR

Part No MC56F84441VLFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-bit 56800 EX RISC 64KB Flash 3.3V 48-Pin LQFP T/R / IC MCU 32BIT 64KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 56F8xxx
Packaging Reel package
Core Processor 56800EX
Core Size 32-Bit
Speed 60MHz
Connectivity CAN, I2C, LIN, SCI, SPI
Peripherals Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O 39
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 787808-MC56F84441VLFR
Popularity Medium
Supply and Demand Status Limited
Family Name MC56F84441
Introduction Date May 27, 2013
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MC56F84441VLFR CAD Model

Description

Introducing the NXP MC56F84441VLFR Microcontroller

The NXP MC56F84441VLFR is a state-of-the-art microcontroller designed to cater to the demanding needs of modern embedded systems. This versatile and powerful microcontroller is part of the NXP's 56F8xxx series, known for their exceptional performance and reliability. The MC56F84441VLFR is an ideal choice for applications requiring a perfect blend of digital signal processing (DSP) and microcontroller capabilities.

Key Features:

  • Core: At the heart of the MC56F84441VLFR lies a 32-bit DSP core, capable of delivering the computational power required for complex algorithms and control applications. This core is designed for high-speed arithmetic operations, making it suitable for digital signal processing tasks.
  • Memory: The device comes equipped with generous memory resources, including integrated flash memory and RAM, which facilitate efficient data storage and quick access to critical instructions and variables.
  • Connectivity: With multiple communication interfaces such as I2C, SPI, and UART, the MC56F84441VLFR ensures seamless connectivity with other devices and peripherals, enabling complex embedded system designs.
  • Timers and PWM: A range of timers and pulse-width modulation (PWM) channels are available, providing precise control over timing and power management functions, essential for motor control and other timing-critical applications.
  • Analog to Digital Converters (ADCs): High-resolution ADCs are included, offering accurate analog signal measurement and conversion capabilities, which are crucial for sensor interfacing and data acquisition systems.
  • Package: The microcontroller is housed in a compact LQFP package, making it suitable for space-constrained applications while still offering sufficient I/O pins for interfacing with external components.
  • Temperature Range: It is designed to operate within an industrial temperature range, ensuring reliability and performance even in harsh environmental conditions.
  • Power Efficiency: The MC56F84441VLFR is engineered for power-sensitive applications, offering low-power modes and efficient operation to extend the life of battery-powered devices.

The NXP MC56F84441VLFR is a robust microcontroller solution that blends DSP functionality with the ease of use of a traditional MCU. It is a perfect choice for industrial control, automotive applications, robotics, and any system that demands high-speed processing, precision, and connectivity. With its advanced features and reliable performance, the MC56F84441VLFR is set to be a cornerstone in the development of innovative and sophisticated embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess