EN
  • EN
  • DE

MC68332ACAG25

Part No MC68332ACAG25
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-bit ColdFire RISC ROMLess 5V Automotive 144-Pin LQFP Tray / IC MCU 32BIT ROMLESS 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor CPU32
Data Bus Width 32-Bit
Speed 25MHz
Connectivity EBI/EMI, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
The number of I/O 15
Program Memory Type ROMless
Date RAM Size 2K x 8
Supply Voltage 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Family Part Number MC68332
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Win Source Part Number 725071-MC68332ACAG25
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MC68332A
Introduction Date December 17, 2003
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC68332ACAG25 CAD Model

Description

The MC68332ACAG25 is a versatile integrated microcontroller produced by NXP Semiconductors, designed to cater to a wide array of applications requiring efficient control and processing capabilities. This microcontroller is part of the M68300 family, known for their robust architecture and reliability in embedded systems.

Key Features

  • Central Processing Unit: At the heart of the MC68332 is a CPU32 core, a 32-bit processor that delivers high-performance computing power and is capable of addressing up to 4 gigabytes of physical memory, providing ample space for complex applications.
  • Integrated Modules: This microcontroller comes with a variety of integrated modules that enhance its functionality. These include a Time Processing Unit (TPU), a Queued Serial Module (QSM), and a Modular I/O Subsystem (MIOS1), all of which offer flexibility in handling a range of tasks from timing and communication to input/output control.
  • Memory Management: The MC68332 features a sophisticated memory management unit that facilitates efficient handling of memory operations, supporting both paged and non-paged memory.
  • Clock Speed: With a clock speed of 25 MHz, the MC68332ACAG25 ensures swift processing and responsiveness, making it suitable for time-sensitive applications.
  • Power Consumption: Designed with power efficiency in mind, this microcontroller operates with a low power consumption, making it ideal for portable and power-sensitive applications.

Applications

The MC68332ACAG25 is a versatile component that can be used in a variety of applications. Its robust feature set makes it suitable for:

  • Automotive control systems
  • Industrial automation and control
  • Robotics
  • Medical devices
  • Aerospace and defense systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The MC68332ACAG25 microcontroller is designed to meet the stringent requirements of industrial and automotive markets, ensuring long-term performance and stability in challenging environments.

Whether you are developing a sophisticated automotive system or an advanced industrial machine, the MC68332ACAG25 offers the processing power, integrated features, and reliability needed to drive your innovation forward.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess