EN
  • EN
  • DE

MC68332ACPV20

Part No MC68332ACPV20
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 144LQFP / CPU32 M683xx Microcontroller IC 32-Bit Single-Core 20MHz ROMless 144-LQFP (20x20)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series M683xx
Package Tray
Product Status Obsolete
Core Processor CPU32
Core Size 32-Bit Single-Core
Speed 20MHz
Connectivity EBI/EMI, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 15
Program Memory Type ROMless
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number MC68332
Standard Package 60
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1340071-MC68332ACPV20
Ultra Librarian 3D Model Ultra Librarian MC68332ACPV20 CAD Model

Description

Introducing the NXP MC68332ACPV20 Microcontroller

The NXP MC68332ACPV20 is a versatile and powerful integrated microcontroller that is designed to cater to a wide range of applications. This high-performance microcontroller is based on the CPU32 core, which is a 32-bit architecture that provides efficient processing capabilities for complex tasks.

The MC68332ACPV20 operates at a frequency of 20MHz, which allows for rapid data processing and quick execution of commands. This makes it an ideal choice for systems that require real-time performance and high reliability. The microcontroller is equipped with a rich set of peripherals, including multiple timers, a serial communication interface, and a modular expansion bus, which makes it highly adaptable to various application needs.

Key Features:

  • 32-Bit CPU32 Core: Offers robust processing power and supports complex computing needs.
  • 20MHz Operating Frequency: Ensures swift execution of tasks for time-sensitive applications.
  • Time Processing Unit (TPU): Provides high-resolution timing and I/O for real-time control applications.
  • Queued Serial Module (QSM): Includes SPI and SCI interfaces for efficient serial data communication.
  • Modular Expansion Bus: Allows easy integration with external memory and peripherals.
  • On-Chip Debug Module (ODM): Facilitates system development and debugging.

The MC68332ACPV20 also features an On-Chip Debug Module (ODM) that simplifies the development process by enabling system debugging and diagnostics without the need for additional hardware. This is particularly beneficial for developers looking to streamline their design and testing phases.

With its robust architecture and comprehensive feature set, the NXP MC68332ACPV20 is an excellent choice for applications in automotive control systems, industrial automation, robotics, and other embedded control environments. Its ability to handle complex tasks with ease and precision makes it a reliable component for product developers and engineers seeking to create sophisticated and high-performing systems.

Overall, the NXP MC68332ACPV20 microcontroller strikes a perfect balance between performance, flexibility, and ease of use, making it a valuable asset to any project requiring a high-quality, 32-bit microcontroller.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess