EN
  • EN
  • DE

MC68332GCPV20

Part No MC68332GCPV20
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features CPU32 series Microcontroller IC 32-Bit 20MHz - ROMless 144-LQFP (20x20)
Manufacturer NXP
Series M683xx
Package Tray
Part Status Obsolete
Core Processor CPU32
Core Size 32-Bit
Speed 20MHz
Connectivity EBI/EMI, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 15
Program Memory Type ROMless
Supply Voltage 4.5V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name MC683
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883511-MC68332GCPV20
Ultra Librarian 3D Model Ultra Librarian MC68332GCPV20 CAD Model

Description

Introducing the NXP MC68332GCPV20 Microcontroller

The NXP MC68332GCPV20 is a high-performance, 32-bit microcontroller that combines multiple integrated features to support a wide range of applications. This versatile chip is designed to cater to the demanding requirements of automotive, industrial control, and embedded systems. Its robust architecture and comprehensive set of peripherals make it an ideal choice for designers looking for a reliable and flexible microcontroller solution.

Core Features

  • Central Processing Unit: At the heart of the MC68332GCPV20 is a CPU32 core, which is a 32-bit version of the Freescale ColdFire architecture. It provides efficient processing capabilities with a clock speed of up to 20 MHz, enabling quick execution of complex instructions.
  • Modular Design: The microcontroller features a modular design, which includes a Time Processing Unit (TPU), a queued serial module (QSM), and a system integration module (SIM) that are all optimized for real-time control applications.
  • Memory Management: Equipped with a flexible memory controller, the MC68332GCPV20 supports a variety of memory options including RAM, ROM, and EEPROM, allowing for easy integration into different system designs.
  • Communication Interfaces: With multiple communication interfaces such as SPI, UART, and CAN, this microcontroller ensures seamless connectivity and data exchange with other devices and systems.

Advanced Peripherals

  • Time Processing Unit (TPU): The TPU is a sophisticated timer system designed for precision timing tasks and complex waveform generation, which is highly beneficial for automotive and motor control applications.
  • Queued Serial Module (QSM): The QSM includes a Serial Peripheral Interface (SPI) and a queued serial communication interface (QSCI), providing efficient serial data communication.
  • System Integration Module (SIM): This module offers system-level control and includes functions such as chip select logic, interrupt control, and bus monitoring, aiding in system reliability and performance.

Robust and Reliable

The MC68332GCPV20 is designed with reliability in mind, featuring a single +5V power supply, low power consumption, and a wide operating temperature range. Its LQFP-144 packaging ensures a compact footprint while providing ample I/O options for interfacing with external components.

Whether you're developing applications for automotive engine control, industrial automation, or complex embedded systems, the NXP MC68332GCPV20 offers a mix of performance, integration, and reliability to meet your design requirements.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess