EN
  • EN
  • DE

MC68334GEH16

Part No MC68334GEH16
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 132QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Part Status Obsolete (End Of Life)
Core Processor CPU32
Core Size 32-Bit
Speed 16MHz
Connectivity EBI/EMI, UART/USART
Number of I/O 47
Program Memory Type ROMless
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 8x8/10b
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 132-BQFP Bumpered
Supplier Device Package 132-PQFP (24.13x24.13)
Part Number Series MC68334
Manufacturer Pack Quantity 36
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812247-MC68334GEH16
Ultra Librarian 3D Model Ultra Librarian MC68334GEH16 CAD Model

Description

Introducing the NXP MC68334GEH16 Microcontroller

The NXP MC68334GEH16 is a high-performance microcontroller that is part of the MC683xx family, known for its robust architecture and versatile features. This microcontroller is designed to cater to a wide range of applications, including industrial control, automotive systems, and complex embedded applications. With its 16-bit CPU32 core, the MC68334GEH16 delivers efficient processing capabilities while maintaining low power consumption.

Key Features:

  • Powerful CPU: At the heart of the MC68334GEH16 is a 16-bit CPU32 core, which provides a perfect balance between processing power and energy efficiency. This makes the microcontroller an ideal choice for applications that require significant computational capabilities without draining power resources.
  • Memory: The microcontroller comes with an integrated memory management unit (MMU) that supports a wide range of memory options, including RAM, ROM, and EEPROM, facilitating flexible and efficient memory usage.
  • Timers and Counters: A set of sophisticated timers and counters are built into the device, allowing for precise timing and control operations which are essential for real-time applications.
  • Digital I/O: The MC68334GEH16 is equipped with multiple digital input/output channels, providing ample connectivity for interfacing with sensors, actuators, and other peripheral devices.
  • Communication Interfaces: Various communication interfaces, such as SPI, I2C, and UART, are available on this microcontroller, enabling it to communicate effectively with other components in a system or network.
  • Robust Design: The microcontroller is designed to operate in harsh environments and is capable of withstanding extreme temperatures, making it suitable for industrial and automotive applications.

Applications:

The versatility of the NXP MC68334GEH16 makes it an excellent choice for a multitude of applications. It is particularly well-suited for:

  • Industrial control systems
  • Automotive electronics
  • Robotics and automation
  • Embedded control applications

With its robust set of features and capabilities, the NXP MC68334GEH16 microcontroller stands out as a reliable and powerful component for designers and engineers looking to build sophisticated and efficient systems.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.1273 $70.2546
4+ $28.8224 $115.2896
6+ $27.9217 $167.5302
8+ $27.0210 $216.1680
10+ $26.1203 $261.2030
13+ $23.4182 $304.4366
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess