EN
  • EN
  • DE

MC68336ACFT20

Part No MC68336ACFT20
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 160QFP / CPU32 M683xx Microcontroller IC 32-Bit Single-Core 20MHz ROMless 160-QFP (28x28)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Mfr NXP
Series M683xx
Package Tray
Product Status Obsolete
Core Processor CPU32
Core Size 32-Bit Single-Core
Speed 20MHz
Connectivity CANbus, EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 18
Program Memory Size -
Program Memory Type ROMless
EEPROM Size -
RAM Size 7.5K x 8
Voltage - Supply (Vcc/Vdd) 4.75V ~ 5.25V
Data Converters A/D 16x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 160-BQFP
Supplier Device Package 160-QFP (28x28)
Base Product Number MC68336
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 24 pcs
Win Source Part Number 1382841-MC68336ACFT20
Ultra Librarian 3D Model Ultra Librarian MC68336ACFT20 CAD Model

Description

Product Overview: NXP MC68336ACFT20 Microcontroller

The NXP MC68336ACFT20 is a high-performance, 32-bit microcontroller designed for embedded control applications. This advanced integrated circuit is based on the CPU32 core, which is a derivative of the Motorola M68000 microarchitecture, known for its reliability and widespread use in the embedded systems industry. The MC68336ACFT20 operates at a frequency of 20 MHz, offering a balance of processing power and energy efficiency.

This microcontroller is equipped with a variety of features that make it an ideal choice for automotive, industrial, and control applications. It includes 1KB of RAM and 1KB of EEPROM, providing sufficient space for critical data storage and retrieval. The device also has a rich set of peripherals, including multiple timers, a serial communication interface, and a queued serial module (QSM) that supports both queued serial peripheral interface (QSPI) and serial communications interface (SCI) functions.

The MC68336ACFT20 also boasts an advanced interrupt controller that ensures timely response to external events, a crucial aspect for real-time applications. Its modular expansion bus allows for easy connection to external memory and peripherals, enhancing the microcontroller's capabilities and flexibility in various system configurations.

In terms of power management, the MC68336ACFT20 includes features such as a power-saving STOP mode and a watchdog timer to ensure system reliability. Its robust design is characterized by a wide operating temperature range, making it suitable for harsh environments.

This microcontroller is packaged in a compact 80-QFP (Quad Flat Package), which is favorable for space-constrained applications. With its combination of processing power, peripheral integration, and power efficiency, the NXP MC68336ACFT20 is a versatile solution that meets the stringent requirements of modern embedded control systems.

Whether you're developing automotive engine control units, industrial automation systems, or any application requiring a reliable and powerful microcontroller, the NXP MC68336ACFT20 is a solid choice that can help streamline your design process and enhance system performance.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess