EN
  • EN
  • DE

MC68HC908GP32CP

Part No MC68HC908GP32CP
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 32KB Flash 3.3V/5V Automotive 40-Pin PDIP Rail / IC MCU 8BIT 32KB FLASH 40DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tube
Part Status Obsolete(EOL)
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 33
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 8x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-PDIP
Win Source Part Number 787896-MC68HC908GP32CP
Popularity Medium
Supply and Demand Status Limited
Family Name MC68HC908GP32
Introduction Date August 06, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68HC908GP32CP CAD Model

Description

The NXP MC68HC908GP32CP is a highly-integrated, high-performance microcontroller designed for a wide range of embedded applications. As part of the MC68HC08 family, this device is built on a robust HC08 core and is tailored to meet the needs of automotive, industrial, and consumer markets requiring flexible and cost-effective solutions.

Key Features:

  • Core: 8-bit HC08 Central Processing Unit (CPU) with a maximum operating frequency of 8 MHz, providing a good balance between processing power and energy efficiency.
  • Flash Memory: 32 KB of on-chip flash memory, which is ideal for storing firmware and applications that can be updated in the field without the need for external programming devices.
  • RAM: 512 Bytes of Random Access Memory (RAM) for temporary data storage and stack operations, facilitating efficient handling of complex tasks and interrupts.
  • I/O Ports: Multiple input/output ports including 38 general-purpose I/O pins, offering versatility in interfacing with other components and peripherals.
  • Timers: Integrated timer systems, including a 16-bit timer and an 8-bit timer, useful for precise event measurement, pulse generation, and time-based control.
  • Communication Interfaces: Built-in Serial Communications Interface (SCI) and Serial Peripheral Interface (SPI), enabling easy connectivity with other microcontrollers, sensors, and external devices.
  • Analog-to-Digital Converter: 8-channel, 10-bit ADC for converting analog signals to digital, making it suitable for sensor interfacing and data acquisition applications.
  • Power Management: Sophisticated power-saving modes including wait, stop, and reduced power wait modes, ensuring optimal power consumption for battery-powered or energy-sensitive applications.
  • Package: 48-pin DIP (Dual In-line Package) for easy integration into a variety of circuit boards and systems.

Applications:

The MC68HC908GP32CP microcontroller is well-suited for applications such as automotive control systems, industrial automation, robotics, smart sensors, home appliances, and personal electronics where reliability, low power consumption, and flexible I/O options are critical.

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality and reliability, ensuring that the MC68HC908GP32CP microcontroller meets stringent industry standards. This makes it a reliable choice for developers and manufacturers who require a trustworthy and robust microcontroller for their products.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess