EN
  • EN
  • DE

MC68HC908QY1CP

Part No MC68HC908QY1CP
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB FLASH 16DIP / HC08 HC08 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 16-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HC08
Package Tube
Product Status Obsolete
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Peripherals LVD, POR, PWM
Number of I/O 13
Program Memory Size 1.5KB (1.5K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number MC68HC908
Standard Package 25
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1352228-MC68HC908QY1CP
Ultra Librarian 3D Model Ultra Librarian MC68HC908QY1CP CAD Model

Description

NXP MC68HC908QY1CP Microcontroller

The NXP MC68HC908QY1CP is a versatile and powerful 8-bit microcontroller that is part of the HC08 family, designed to offer an optimal balance between performance and cost-effectiveness. This microcontroller is ideal for a wide range of applications, from automotive systems to industrial controls and consumer electronics, thanks to its robust feature set and ease of use.

Key Features:

  • Central Processing Unit: The MC68HC908QY1CP is built around a high-performance HC08 CPU, which is capable of reaching speeds up to 8 MHz. This ensures swift data processing and control for time-sensitive tasks.
  • Memory: It comes equipped with 1.5KB of on-chip FLASH memory, which is ideal for storing firmware and applications, and 64 bytes of RAM for dynamic data storage.
  • I/O Ports: The device includes versatile 16 general-purpose input/output (GPIO) pins, which allow it to interface with a wide variety of peripherals and sensors.
  • Timers: An 8-bit timer module with a separate prescaler provides precise timing operations, which is essential for tasks that require accurate timing such as PWM generation.
  • Low Power Consumption: Designed for power-sensitive applications, the MC68HC908QY1CP features several power-saving modes, including wait and stop modes that significantly reduce power consumption when the device is idle.
  • On-Chip Oscillator: The inclusion of an on-chip oscillator minimizes the number of external components required, which simplifies the design and can help reduce system costs.
  • System Protection: The microcontroller offers a range of system protection features such as low-voltage detection and a computer operating properly (COP) watchdog system, which help to ensure reliable operation under adverse conditions.

Applications:

The MC68HC908QY1CP is highly adaptable and can be utilized in a multitude of applications. It is particularly well-suited for:

  • Automotive control systems
  • Smart home devices
  • Industrial automation
  • Consumer electronics
  • Portable medical devices

With its combination of performance, integrated features, and low power consumption, the NXP MC68HC908QY1CP microcontroller is a reliable choice for designers and engineers looking to develop efficient and cost-effective solutions in a compact package.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess