EN
  • EN
  • DE

MC68HC908QY1VDTE

Part No MC68HC908QY1VDTE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB FLASH 16TSSOP / MCU 8-bit HC08 CISC 1.5KB Flash 3.3V/5V 16-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tube
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Peripherals LVD, POR, PWM
Number of I/O 13
Program Memory Size 1.5KB (1.5K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 2.7 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 792835-MC68HC908QY1VDTE
Popularity Medium
Supply and Demand Status Limited
Family Name MC68HC908QY1
Introduction Date July 03, 2004
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC68HC908QY1VDTE CAD Model

Description

The NXP MC68HC908QY1VDTE is a versatile and powerful microcontroller that serves as an integral component in a wide array of electronic applications. Designed for optimal performance and low power consumption, this microcontroller is built on the high-density non-volatile memory technology, making it suitable for industrial, automotive, and consumer markets where reliability and efficiency are paramount.

Key Features:

  • Core: The MC68HC908QY1VDTE is based on the HC08 core, which is a high-performance 8-bit architecture designed by NXP. This core is known for its simplicity and ease of use, without compromising on processing power.
  • Memory: It comes equipped with 1.5KB of flash memory, which provides ample space for application code, and 64 bytes of RAM for efficient data handling.
  • Speed: The microcontroller operates at a maximum frequency of 8 MHz, offering a balanced approach to speed and power consumption, making it suitable for battery-operated devices.
  • I/O Ports: It features multiple general-purpose I/O ports that allow for flexible interfacing with a variety of peripherals and external devices.
  • Operating Voltage: The device operates within a voltage range of 2.7V to 5.5V, accommodating a broad spectrum of power supplies and ensuring compatibility with both 3.3V and 5V logic levels.
  • Temperature Range: With an operational temperature range from -40°C to +85°C, the MC68HC908QY1VDTE is resilient and dependable in harsh environmental conditions.
  • Packaging: The microcontroller is available in a TSSOP-16 package, which is ideal for space-constrained applications.

Applications:

The MC68HC908QY1VDTE is well-suited for a variety of applications, including but not limited to:

  • Automotive control systems
  • Industrial control systems
  • Home automation
  • Smart sensors
  • Consumer electronics

With its robust feature set and flexible capabilities, the NXP MC68HC908QY1VDTE microcontroller is a prime choice for designers and engineers looking to develop sophisticated and reliable electronic products.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess