EN
  • EN
  • DE

MC68HRC908JK1CP

Part No MC68HRC908JK1CP
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 1.5KB Flash 3.3V/5V 20-Pin PDIP / IC MCU 8BIT 1.5KB FLASH 20DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tube
Part Status Obsolete(EOL)
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Peripherals LED, LVD, POR, PWM
Number of I/O 15
Program Memory Size 1.5KB (1.5K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 2.7 V ~ 3.3 V
Data Converters A/D 12x8b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-DIP
Win Source Part Number 787920-MC68HRC908JK1CP
Popularity Medium
Supply and Demand Status Limited
Family Name MC68HRC908JK1
Introduction Date October 22, 1999
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68HRC908JK1CP CAD Model

Description

The NXP MC68HRC908JK1CP microcontroller is a highly integrated, versatile, and cost-effective solution designed for a wide range of applications. This 8-bit microcontroller is part of the HCS08 family and is built on a robust high-performance architecture that is optimized for low-power consumption and high-speed processing.

Key Features:

  • Core: The MC68HRC908JK1CP features a HC08 core that operates at a maximum frequency of 8 MHz, providing a solid balance between power consumption and processing capability.
  • Memory: It comes equipped with 1KB of flash memory and 64 bytes of RAM, suitable for simple control tasks and data handling.
  • I/O Ports: The device includes 16 general-purpose input/output (GPIO) pins, which allow for flexible interfacing with external devices and peripherals.
  • Timers: An 8-bit modulo timer and a real-time interrupt timer are integrated into the microcontroller, facilitating precise event timing and scheduling.
  • Communication: For communication purposes, it supports a serial peripheral interface (SPI) and a serial communications interface (SCI), enabling it to connect with other microcontrollers, sensors, and actuators.
  • Power Management: Advanced power management features include stop and wait modes, which help in reducing power consumption during idle times.
  • Voltage Range: The operating voltage range is from 2.7V to 5.5V, making it suitable for battery-operated applications.
  • Package: It is available in a 20-pin PDIP package, which is easy to handle and integrate into various designs.

Applications:

The versatility of the NXP MC68HRC908JK1CP makes it an ideal candidate for a multitude of applications, including but not limited to:

  • Consumer electronics
  • Automotive control systems
  • Home automation
  • Industrial control
  • Personal health devices
  • Smart sensors

In conclusion, the NXP MC68HRC908JK1CP microcontroller is a reliable and efficient choice for designers looking to develop applications that require a compact, low-power, and cost-effective microcontroller with a decent set of features.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess