EN
  • EN
  • DE

MC908AP64ACFBE

Part No MC908AP64ACFBE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor HC08
Data Bus Width 8-Bit
Speed 8MHz
Connectivity I2C, IRSCI, SCI, SPI
Peripherals LED, LVD, POR, PWM
The number of I/O 32
Program Memory Size 64KB
Program Memory Type FLASH
Date RAM Size 2K x 8
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-QFP
Supplier Device Package 44-QFP
Family Part Number MC908AP64
Manufacturer Pack Quantity 480
MSL Level 3 (168 Hours)
Win Source Part Number 754761-MC908AP64ACFBE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC908AP64ACFBE CAD Model

Description

Product Overview: NXP MC908AP64ACFBE Microcontroller

The NXP MC908AP64ACFBE is a powerful and versatile 8-bit microcontroller designed to cater to a wide range of embedded applications. This microcontroller is part of NXP's MC908 family, known for their robustness and high performance in compact form factors. The MC908AP64ACFBE is ideal for automotive, industrial control, consumer electronics, and smart sensor applications.

Key Features

  • Core: The MC908AP64ACFBE is built around a high-speed HC08 core, which operates at a maximum frequency of 8 MHz, ensuring swift processing capabilities for time-sensitive tasks.
  • Memory: It comes equipped with 64KB of flash memory, allowing ample space for complex program code, and 2KB of RAM for efficient data handling and storage.
  • Input/Output: The microcontroller offers a rich set of I/O options, including 38 general-purpose I/O pins that provide flexibility for interfacing with a variety of peripherals and external devices.
  • Timers: An array of timers including an 8-channel, 16-bit timer and a 2-channel, 8-bit timer, provide accurate timing and pulse measurement capabilities, essential for tasks requiring precise control.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with 8 channels enables the MC908AP64ACFBE to convert analog signals to digital, facilitating the use of sensors and analog inputs.
  • Communication Interfaces: It supports multiple communication protocols, including SCI (Serial Communications Interface) and SPI (Serial Peripheral Interface), enabling easy data exchange with other devices.
  • Operating Voltage: The microcontroller operates within a range of 2.7V to 5.5V, making it suitable for low-power applications and compatible with various electronic components.
  • Package: Housed in an 80-pin QFP (Quad Flat Package), the MC908AP64ACFBE is designed for surface-mount technology, saving valuable board space.

Applications

The MC908AP64ACFBE's combination of processing power, memory capacity, and peripheral integration makes it an excellent choice for a multitude of applications. It can be used in automotive systems for engine control, body electronics, and sensor interfaces. In industrial settings, it can manage control systems, robotics, and monitoring devices. Consumer electronics such as home appliances and personal gadgets also benefit from its capabilities. Additionally, its analog features make it suitable for smart sensors and instrumentation.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess