EN
  • EN
  • DE

MC908AZ60AVFU

Part No MC908AZ60AVFU
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 64QFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor HC08
Data Bus Width 8-Bit
Speed 8.4MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM
The number of I/O 52
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Date RAM Size 2K x 8
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 15x8b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 64-QFP
Supplier Device Package 64-QFP (14x14)
Family Part Number MC908AZ60
Manufacturer Pack Quantity 84
MSL Level 3 (168 Hours)
Win Source Part Number 732508-MC908AZ60AVFU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC908AZ60AVFU CAD Model

Description

The NXP MC908AZ60AVFU is a robust 8-bit microcontroller designed to cater to a wide range of applications, particularly in the automotive and industrial sectors. This powerful microcontroller is built on a high-density, non-volatile, monolithic chip, which uses a versatile 8-bit CPU along with a Flash memory system.

Key Features

  • CPU: 8-bit HC08 central processing unit, ensuring a balance between performance and power consumption.
  • Memory: 60KB of on-chip Flash memory, which provides ample space for complex applications and can be electrically erased and programmed for a minimum of 10,000 write/erase cycles.
  • RAM: 2KB of on-chip RAM, facilitating efficient data storage and manipulation.
  • Speed: The microcontroller operates at a maximum frequency of 8 MHz, providing a swift response for time-sensitive tasks.
  • Operating Voltage: It is designed to operate within a range of 2.7V to 5.5V, making it versatile for various power supply conditions.
  • I/O Pins: It comes equipped with 54 versatile input/output pins to interface with sensors, actuators, and other peripherals.
  • Temperature Range: The device is operational over an extended temperature range, making it suitable for harsh environments.
  • Package: Housed in a 112-pin LQFP (Low Profile Quad Flat Package), it is designed for space-constrained applications.

Applications

The NXP MC908AZ60AVFU is engineered for a variety of applications, thanks to its robust feature set and high reliability. It is particularly suited for:

  • Automotive control systems, such as engine management and body control modules.
  • Industrial control systems, including process control and automation tasks.
  • Consumer electronics that require a high level of integration and processing capability.

Overall, the NXP MC908AZ60AVFU is a highly capable microcontroller that offers a rich set of features to support complex and demanding applications, ensuring reliability and performance in a compact and efficient package.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8503 $65.5509
7+ $17.9291 $125.5037
10+ $17.3689 $173.6890
14+ $16.8087 $235.3218
18+ $16.2485 $292.4730
24+ $14.5669 $349.6056
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess