EN
  • EN
  • DE

MC908GR48ACFJE

Part No MC908GR48ACFJE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features HC08 series Microcontroller IC 8-Bit 8MHz 48KB (48K x 8) FLASH 32-LQFP (7x7)
Manufacturer NXP
Series HC08
Package Tray
Part Status Obsolete
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 21
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 5.5V
Data Converters A/D 24x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-LQFP
Case / Package 32-LQFP (7x7)
Family Name MC908
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883844-MC908GR48ACFJE
Ultra Librarian 3D Model Ultra Librarian MC908GR48ACFJE CAD Model

Description

The NXP MC908GR48ACFJE microcontroller is a robust, high-performance integrated circuit designed for a wide range of applications. This microcontroller is part of NXP's MC9S08 family, which is renowned for its exceptional flexibility, reliability, and efficiency in embedded control systems.

Key Features

  • Core: The device features an 8-bit HCS08 central processing unit (CPU) which offers a perfect balance between processing power and power consumption, making it ideal for both industrial and consumer applications.
  • Memory: It comes with 48 KB of on-chip flash memory, which provides ample space for complex programs and data storage, along with 2 KB of RAM for efficient data handling.
  • Speed: With a maximum CPU frequency of 8 MHz, it can handle a variety of tasks with speed and agility.
  • Input/Output: The microcontroller includes 38 general-purpose input/output (GPIO) pins, which offer great versatility for interfacing with sensors, actuators, and other peripherals.
  • Timers: It features multiple timers, including an 8-channel, 16-bit timer/pulse-width modulator (TPM) system, which is essential for precise timing and control in embedded systems.
  • Analog-to-Digital Converter: An integrated 10-bit analog-to-digital converter (ADC) allows for accurate measurement of analog signals, which is crucial for sensor interfacing and data acquisition.
  • Voltage Range: The operating voltage range of 2.7V to 5.5V provides flexibility for use in various power environments and ensures compatibility with a wide range of other electronic components.
  • Package: The MC908GR48ACFJE comes in an 80-pin QFP (quad flat package), which is suitable for space-constrained applications while still offering sufficient connectivity for complex designs.

Applications

This NXP microcontroller is designed to meet the demands of a multitude of applications. It is particularly well-suited for automotive control systems, home appliances, industrial automation, and consumer electronics, where reliable and efficient operation is paramount. Its robust feature set also makes it an excellent choice for smart sensors, healthcare devices, and portable electronics.

Conclusion

In summary, the NXP MC908GR48ACFJE microcontroller is a versatile and powerful component that offers a comprehensive set of features to support a wide array of embedded system applications. Its combination of processing power, memory capacity, and rich peripheral set ensures that designers can create sophisticated and reliable systems with ease.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5306 $58.2038
56+ $2.0767 $116.2952
87+ $2.0120 $175.0440
119+ $1.9462 $231.5978
154+ $1.8815 $289.7510
206+ $1.6875 $347.6250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,780 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess