EN
  • EN
  • DE

ATXMEGA16A4-AU

Part No ATXMEGA16A4-AU
Manufacturer Atmel
Catalog Embedded - Microcontrollers
Description MCU 8-bit/16-bit AVR RISC 16KB Flash 1.8V/2.5V/3.3V 44-Pin TQFP Tray / 8/16-bit XMEGA A4 Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1149712-ATXMEGA16A4-AU
Manufacturer Homepage www.atmel.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ATxmega16A4
Introduction Date January 01, 2000
ECCN 5A992.c
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian ATXMEGA16A4-AU CAD Model

Description

The ATXMEGA16A4-AU is a high-performance, low-power 8/16-bit AVR XMEGA microcontroller from Microchip (formerly Atmel). It incorporates advanced RISC architecture, combining 16KB of in-system self-programmable Flash memory, 2KB SRAM, 512B EEPROM, and a wide range of peripherals. This microcontroller is designed for applications requiring substantial processing power, efficient memory management, and versatile connectivity options.

Applications

  • Embedded control systems
  • Industrial automation
  • Consumer electronics
  • Medical devices
  • Motor control
  • Power management
  • Smart sensors
  • Home automation

Features

  • High-performance 8/16-bit AVR XMEGA microcontroller
  • 16KB In-System Self-Programmable Flash
  • 2KB SRAM
  • 512B EEPROM
  • Four 16-bit Timer/Counters with PWM
  • Four USARTs
  • Two Two-Wire Interfaces (TWI) with master/slave support
  • One high-speed 12-bit ADC with up to 20 single-ended channels
  • One 12-bit DAC
  • Real-Time Counter (RTC) with calendar function
  • AES and DES Crypto Engine
  • DMA Controller
  • Event System
  • QTouch capacitive touch sensing support
  • Operating Voltage: 1.6V - 3.6V
  • Package: 64-pin TQFP

Benefits

  • High processing power: Enables complex algorithms and real-time control.
  • Low power consumption: Suitable for battery-powered applications.
  • Flexible memory options: Provides ample storage for code and data.
  • Versatile peripherals: Supports a wide range of communication and control interfaces.
  • Integrated crypto engine: Enhances security for sensitive applications.
  • QTouch support: Facilitates implementation of capacitive touch interfaces.

Additional Details

The ATXMEGA16A4-AU operates at a maximum frequency of 32MHz. It incorporates a robust set of peripherals, including timers, communication interfaces (UART, SPI, I2C), and analog-to-digital converters (ADCs). The integrated DMA controller enables efficient data transfer between peripherals and memory, minimizing CPU overhead. Its event system allows peripherals to communicate directly without CPU intervention, further reducing latency and power consumption. The device is typically used in applications requiring a balance of processing power, low power consumption, and versatile connectivity.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0838 $50.0112
59+ $1.7098 $100.8782
91+ $1.6564 $150.7324
125+ $1.6030 $200.3750
162+ $1.5495 $251.0190
216+ $1.3892 $300.0672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess