EN
  • EN
  • DE

MC908GZ60VFAE

Part No MC908GZ60VFAE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 60KB Flash 3.3V/5V 48-Pin LQFP Tray / IC MCU 8BIT 60KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tray
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity CAN, SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 37
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 24x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 788064-MC908GZ60VFAE
Popularity Medium
Supply and Demand Status Limited
Family Name MC908GZ60
Introduction Date November 01, 2005
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC908GZ60VFAE CAD Model

Description

NXP MC908GZ60VFAE Microcontroller

The NXP MC908GZ60VFAE is a highly integrated microcontroller designed to offer a robust combination of performance and functionality for a wide range of embedded applications. This microcontroller is part of NXP's 8-bit MC9S08 family and is built on a high-density, non-volatile, monolithic chip that uses a versatile 8-bit HCS08 central processing unit (CPU).

Key Features

  • CPU Speed: The MC908GZ60VFAE operates at a speed of up to 40 MHz, providing swift processing capabilities for time-critical applications.
  • Flash Memory: It comes with 60 KB of on-chip flash memory, which is ideal for storing firmware and applications that require a reliable and secure memory area.
  • RAM: This microcontroller is equipped with 4 KB of RAM, allowing for efficient data manipulation and buffer storage.
  • I/O Ports: It includes a range of input/output ports, which are essential for interfacing with other peripherals and devices within a system.
  • Timers: Multiple integrated timers support a variety of timing and counting functions, which are crucial for tasks such as pulse width modulation (PWM) and event counting.
  • Communication Interfaces: The device features several communication interfaces, including SPI and I2C, facilitating easy data exchange with other components and systems.
  • Operating Voltage: The operating voltage range of 2.7V to 5.5V makes it suitable for both low-power and standard-power applications.
  • Temperature Range: It is designed to operate within an industrial temperature range, ensuring reliability and performance under extreme conditions.
  • Packaging: The microcontroller is available in a compact 48-pin LQFP (Low Profile Quad Flat Package), which is beneficial for space-constrained applications.

Applications

The NXP MC908GZ60VFAE is ideal for a range of applications, including but not limited to industrial control systems, automotive electronics, consumer electronics, and medical devices. Its robust feature set and flexible interfacing options make it a versatile choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess