EN
  • EN
  • DE

MC908JL16CPE

Part No MC908JL16CPE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Microcontrollers | IC MCU 8BIT 16KB FLASH 28DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Core Processor HC08
Data Bus Width 8-Bit
Speed 8MHz
Connectivity I2C, SCI
Peripherals LED, LVD, POR, PWM
The number of I/O 23
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Date RAM Size 512 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 28-DIP
Supplier Device Package 28-PDIP
Family Part Number MC908JL16
Manufacturer Pack Quantity 13
MSL Level 1 (Unlimited)
Win Source Part Number 1220369-MC908JL16CPE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC908JL16CPE CAD Model

Description

The NXP MC908JL16CPE is a high-performance microcontroller designed for a wide range of embedded applications. This sophisticated piece of technology is part of NXP's MC9S08 family, which is renowned for its integration, versatility, and efficiency. The MC908JL16CPE is particularly well-suited for industrial control, automotive systems, home appliances, and consumer electronics, where reliable and robust operation is essential.

Key Features

  • Core: This microcontroller is built around a HC08 core, which provides a solid balance between speed and power consumption. The core is capable of operating at a maximum frequency of 16 MHz, ensuring swift processing and response times for demanding applications.
  • Memory: It is equipped with 16KB of on-chip flash memory, which offers ample space for application code storage and is particularly advantageous for devices that require in-field firmware updates due to its reprogrammable nature.
  • I/O Ports: The device features multiple general-purpose input/output (GPIO) ports, allowing for flexible interfacing with a variety of peripherals and sensors. This versatility makes it an excellent choice for custom and multifunctional embedded systems.
  • Power Efficiency: Designed with power efficiency in mind, the MC908JL16CPE supports multiple power-saving modes, which enable it to reduce power consumption significantly when not in full operation, thus extending the battery life of portable devices.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC allows for precise conversion of analog signals to digital, making it ideal for applications that require accurate sensor readings.
  • Robust Design: The microcontroller is engineered to withstand harsh environments and is characterized by its wide operating temperature range, ensuring reliability and performance under extreme conditions.
  • Packaging: The MC908JL16CPE comes in a 28-pin DIP (Dual In-line Package) format, which is suitable for through-hole mounting and is favored for prototyping and educational purposes due to its ease of handling and soldering.

Applications

The NXP MC908JL16CPE microcontroller is a versatile component that can be used in a multitude of applications. Its robust design and comprehensive feature set make it particularly well-suited for but not limited to:

  • Automotive control systems
  • Industrial automation
  • Home automation and smart appliances
  • Consumer electronics
  • Medical devices

With its combination of performance, integration, and efficiency, the NXP MC908JL16CPE is an excellent choice for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.5976 $85.1952
4+ $34.9526 $139.8104
6+ $33.8600 $203.1600
8+ $32.7674 $262.1392
10+ $31.6759 $316.7590
13+ $28.3991 $369.1883
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess