EN
  • EN
  • DE

MC908KX2MDWER

Part No MC908KX2MDWER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Not For New Designs
Core Processor HC08
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 13
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
Data RAM Size 192 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 4x8b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1074207-MC908KX2MDWER
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC908KX2MDWER CAD Model

Description

The NXP MC908KX2MDWER is a highly integrated microcontroller (MCU) designed for embedded applications that require low power consumption, robust performance, and a range of communication features. This MCU is part of NXP's 908 series, which is known for its exceptional efficiency and reliability.

Key Features

  • Core: Built around a high-performance HC08 core, the MC908KX2MDWER operates at a maximum frequency of 8 MHz, providing a solid balance between speed and power efficiency.
  • Memory: It comes with 8 KB of flash memory, which is ideal for storing firmware and applications. Additionally, it has 256 bytes of RAM for temporary data storage and efficient task management.
  • I/O Options: The MCU features multiple general-purpose input/output (GPIO) pins that support a variety of peripherals and allow for flexible interfacing with external components.
  • Timers: It includes an 8-bit timer system that helps in managing time-related tasks such as pulse width modulation (PWM) for motor control or timing events for real-time operations.
  • Communication: For communication purposes, the device is equipped with a serial communication interface (SCI), making it suitable for serial data exchange in embedded systems.
  • Analog to Digital Converter (ADC): The onboard 10-bit ADC allows for precise analog signal measurement, which is crucial for sensor-based applications.
  • Power Management: The MC908KX2MDWER excels in power management with features like low-power stop and wait modes, which are essential for battery-operated devices.
  • Package: Packaged in a compact 16-SOIC form factor, this MCU is designed for space-constrained applications without compromising on functionality.

Applications

The NXP MC908KX2MDWER is suitable for a wide range of applications, including but not limited to industrial control systems, automotive electronics, home appliances, and consumer electronics. Its robust feature set ensures that it can meet the needs of various embedded system requirements, from simple to complex tasks.

Conclusion

Overall, the NXP MC908KX2MDWER microcontroller is a versatile and efficient solution for designers looking to develop applications that demand low power consumption, reliable performance, and a rich set of features. Its ease of integration and comprehensive development support make it an excellent choice for both new designs and upgrades to existing systems.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.1013 $104.1013
2+ $100.7437 $201.4874
3+ $97.3861 $292.1583
4+ $87.3111 $349.2444
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess