EN
  • EN
  • DE

PI7C8150BNDE

Part No PI7C8150BNDE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 256BGA / PCI-to-PCI Bridge Interface 256-PBGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tube
Product Status Active
Applications PCI-to-PCI Bridge
Voltage - Supply 3V ~ 3.6V
Package / Case 256-BGA
Supplier Device Package 256-PBGA (17x17)
Mounting Type Surface Mount
Base Product Number PI7C8150
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 275262-PI7C8150BNDE
Ultra Librarian 3D Model Ultra Librarian PI7C8150BNDE CAD Model

Description

Diodes Incorporated PI7C8150BNDE - PCI-to-PCI Bridge

The PI7C8150BNDE is a high-performance, versatile PCI-to-PCI bridge designed by Diodes Incorporated to meet the demands of modern embedded and industrial computing applications. This IC is engineered to bridge primary and secondary PCI buses, enabling seamless communication between them and expanding system bus capability. It is an ideal solution for system designers looking to extend the PCI bus beyond the limitations of a single PCI slot or to separate devices into different bus segments for improved performance and reduced electrical load.

With its compliance to PCI Local Bus Specification Revision 2.2, the PI7C8150BNDE ensures compatibility with a wide range of PCI devices and guarantees reliable operation at speeds of up to 66MHz. This bridge chip supports both 32-bit and 64-bit bus widths and can operate in a 3.3V or 5V environment, making it flexible for integration into various system architectures.

One of the key features of the PI7C8150BNDE is its support for PCI Bus Power Management Interface Specification (PCI-PM), which allows for advanced power management and reduces overall power consumption. It also includes primary and secondary SERR# (System Error) pins for error reporting, contributing to a robust and stable computing environment.

Furthermore, the PI7C8150BNDE is equipped with a transparent mode of operation, which allows the bridge to be invisible to PCI configuration space, providing a seamless integration. It also supports a subordinate bus number register, which provides flexible bus topology management. The device's programmability and configuration options make it a versatile choice for expanding PCI capabilities in a multitude of systems.

Encased in a compact 160-pin PQFP (Plastic Quad Flat Pack) package, the PI7C8150BNDE is designed for space-efficient implementations, making it suitable for embedded systems with limited board space. With its exceptional performance, power management, and configuration flexibility, the PI7C8150BNDE from Diodes Incorporated stands out as a strategic choice for system developers looking to enhance their PCI bus implementations.

You May Also Be Interested in

Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.4268 $72.1340
10+ $11.8374 $118.3740
16+ $11.4675 $183.4800
21+ $11.0976 $233.0496
27+ $10.7276 $289.6452
37+ $9.6179 $355.8623
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess