EN
  • EN
  • DE

MC9S08AC128MFUE

Part No MC9S08AC128MFUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MC9S08AC128 8-Bit Microcontroller Data Sheet | IC MCU 8BIT 128KB FLASH 64QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor S08
Data Bus Width 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 54
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 8K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 64-QFP
Supplier Device Package 64-QFP (14x14)
Family Part Number MC9S08AC128
Manufacturer Pack Quantity 84
MSL Level 3 (168 Hours)
Win Source Part Number 1220445-MC9S08AC128MFUE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08AC128MFUE CAD Model

Description

NXP MC9S08AC128MFUE Microcontroller

The NXP MC9S08AC128MFUE is a versatile and powerful microcontroller that serves as a core component for a wide range of embedded systems. This 8-bit MCU is from NXP's S08 family, which is renowned for its high level of integration and efficiency in processing capabilities. The MC9S08AC128MFUE is designed to cater to the demands of automotive, industrial, and consumer applications that require a reliable and robust microcontroller for their operations.

Key Features:

  • CPU: HCS08 core with up to 40 MHz bus frequency
  • Flash Memory: 128 KB on-chip flash memory, which is ideal for storing complex programs and real-time operating systems
  • RAM: 8 KB RAM, providing sufficient space for data manipulation and buffer storage
  • Operating Voltage: 2.7V to 5.5V, ensuring compatibility with a variety of power supplies and the ability to work in different power conditions
  • I/O Pins: 70 GPIOs, offering extensive interfacing capabilities with peripheral devices
  • Timers: Multiple timers including 2-channel and 6-channel 16-bit timer/pulse-width modulators (TPM) for accurate event timing and PWM generation
  • Communication Interfaces: Integrated SPI, I2C, and SCI (UART) modules for serial communication with other devices
  • Analog-to-Digital Converter: 10-bit ADC with up to 16 channels, enabling the MCU to interface with analog sensors and convert their signals into digital data
  • Package: 80 QFN package, which is compact and suitable for space-constrained applications
  • Temperature Range: -40°C to +85°C operational temperature range, allowing for deployment in harsh environments

With its rich set of features, the MC9S08AC128MFUE is an excellent choice for designers looking to implement complex control systems, sophisticated user interfaces, or any application that requires a high level of data processing and connectivity. Its robust design and comprehensive development support from NXP make it a reliable and efficient solution for your next embedded project.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8796 $63.0368
18+ $6.4654 $116.3772
28+ $6.2633 $175.3724
39+ $6.0612 $236.3868
50+ $5.8592 $292.9600
66+ $5.2531 $346.7046
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess