EN
  • EN
  • DE

MC9S08AC32MFDE

Part No MC9S08AC32MFDE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit S08 CISC 32KB Flash 3.3V/5V 48-Pin QFN EP Tray / IC MCU 8BIT 32KB FLASH 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tray
Part Status Obsolete(EOL)
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 38
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-QFN-EP (7x7)
Win Source Part Number 788092-MC9S08AC32MFDE
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S08
Introduction Date May 06, 2008
ECCN EAR99
Country of Origin Taiwan, United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC9S08AC32MFDE CAD Model

Description

Product Overview: NXP MC9S08AC32MFDE

The NXP MC9S08AC32MFDE is a versatile and powerful microcontroller that is part of the S08 family, known for its robust performance and reliability. This particular model comes in a 48-QFN package, offering a compact footprint for space-constrained applications. It is designed to cater to a wide range of embedded systems, from industrial control to automotive and consumer electronics.

Key Features

  • Core: The device features an 8-bit HCS08 central processing unit (CPU), which is capable of speeds up to 40 MHz, delivering the computational power necessary for complex tasks.
  • Memory: It is equipped with 32KB of on-chip flash memory, which provides ample space for application code, and 2KB of RAM for data storage.
  • Digital Communication: For communication purposes, the MC9S08AC32MFDE includes a range of digital peripherals such as I2C, SPI, and SCI (UART), allowing for easy integration with other digital systems.
  • Input/Output: The microcontroller offers multiple general-purpose input/output (GPIO) pins, which can be programmed for various functions and interfacing with external components.
  • Analog Features: Analog capabilities include an 8-channel, 10-bit analog-to-digital converter (ADC), which enables the microcontroller to process analog signals from sensors and other input devices.
  • Timers: An array of timers, including an 8-channel timer/pulse-width modulator (TPM) module, supports precise event timing and control.
  • Power Efficiency: The low-power design of the MC9S08AC32MFDE ensures efficient operation, making it suitable for battery-powered and energy-sensitive applications.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications

The MC9S08AC32MFDE is well-suited for a variety of applications that require a mix of analog and digital functionality, real-time control, and interfacing with various sensors and actuators. Its robust feature set makes it an ideal choice for industrial control systems, automotive electronics, home automation, portable devices, and much more.

Support and Resources

NXP provides extensive support for the MC9S08AC32MFDE, including technical documentation, development tools, and software libraries. Designers can access a wealth of resources to facilitate the development process and bring their products to market faster.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess