EN
  • EN
  • DE

MC9S08DZ32MLH

Part No MC9S08DZ32MLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series S08
Package Tray
Part Status Obsolete
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name MC9S0
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926420-MC9S08DZ32MLH
Ultra Librarian 3D Model Ultra Librarian MC9S08DZ32MLH CAD Model

Description

Overview of NXP MC9S08DZ32MLH Microcontroller

The NXP MC9S08DZ32MLH is a high-performance microcontroller designed to cater to a wide range of embedded applications. This member of the MC9S08DZ family is built on the HCS08 core, which operates at a maximum frequency of 40 MHz. The device is well-suited for industrial control, automotive systems, home automation, and many other applications that require a robust, reliable microcontroller with a rich feature set.

Key Features

  • Core: HCS08 CPU operating at up to 40 MHz.
  • Flash Memory: 32 KB of on-chip flash memory, providing ample space for application code and data storage.
  • RAM: 2 KB of RAM, enabling efficient execution of complex algorithms and buffering of data.
  • Timers: Multiple timing systems including an 8-channel, 16-bit timer/pulse-width modulator (TPM) for precise event timing and waveform generation.
  • Communication Interfaces: Equipped with a rich set of communication interfaces such as SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), allowing for flexible connection to peripheral devices and communication networks.
  • Analog-to-Digital Converter: 12-channel, 12-bit ADC for accurate measurement of analog signals, making it ideal for sensor interfacing and data acquisition tasks.
  • Power Management: Supports low-power modes for energy-saving operations, including stop and wait modes, which are essential for battery-operated devices.
  • Package: Available in a 64-pin LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications.
  • Operating Voltage: Designed to operate within a range of 2.7V to 5.5V, accommodating various power supply configurations.
  • Temperature Range: Specified for operation from -40°C to +85°C, ensuring reliable performance under extreme environmental conditions.

Development Support

The MC9S08DZ32MLH is supported by a comprehensive suite of development tools, including software IDEs, debuggers, and programmers, which facilitate rapid development and debugging of applications. NXP also offers extensive documentation and a strong community support network to assist developers in bringing their products to market quickly and efficiently.

With its blend of performance, memory, and rich peripheral set, the NXP MC9S08DZ32MLH microcontroller is an excellent choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess